The OP270EZ from Analog Devices Inc. is a high-performance, precision operational amplifier designed for a wide array of applications requiring accurate and stable performance. This operational amplifier is particularly well-suited for high-precision circuits such as instrumentation, medical equipment, and professional audio systems.
Key Features
- Low Offset Voltage: The OP270EZ boasts an extremely low input offset voltage, minimizing errors in high-precision applications.
- High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies making it versatile for various signal processing tasks.
- Low Noise: The device exhibits low noise characteristics, which is essential for applications involving audio processing or sensitive measurements.
- Stable with High Capacitive Loads: The OP270EZ is stable with capacitive loads, ensuring reliable performance even in challenging conditions.
- Dual Supply Operation: It supports dual supply voltages, allowing for flexibility in different circuit configurations.
Applications
- Instrumentation Amplifiers
- Precision Integrators
- Active Filters
- Data Acquisition Systems
- Professional Audio Equipment
- Medical Equipment
Technical Specifications
| Parameter |
Value |
| Input Offset Voltage |
75 µV max |
| Gain Bandwidth Product |
4 MHz |
| Input Noise Voltage |
3 nV/√Hz @ 1 kHz |
| Power Supply Rejection Ratio (PSRR) |
120 dB min |
| Operating Temperature Range |
-40°C to +85°C |
For engineers and designers looking for a reliable and precise operational amplifier, the OP270EZ from Analog Devices Inc. stands out as an excellent choice. With its superior performance and robust design, it meets the stringent requirements of the most demanding precision applications.