The OP275 is a high-performance op-amp designed by Analog Devices Inc., tailored specifically for audio applications. It is the first amplifier that features both the noise and distortion of a bipolar input stage and the precision current sources of a JFET input stage. This combination ensures superior sound quality and makes the OP275 an ideal choice for professional audio electronics, high-quality music reproduction systems, and other audio-sensitive applications.
Key Features
- Low Noise: The OP275 boasts an exceptionally low noise floor, which is critical for high-fidelity audio applications where the clarity of sound is paramount.
- Low Harmonic Distortion: With its low Total Harmonic Distortion (THD), the OP275 preserves the integrity of audio signals, ensuring minimal coloration and high fidelity.
- High Output Drive Capability: Capable of driving 600Ω loads, the OP275 can be used in a wide range of applications, including driving headphones or other high-impedance devices.
- Dual-Supply Operation: The OP275 operates with dual supplies ranging from ±5V to ±15V, providing flexibility in various circuit designs.
- Wide Bandwidth: It offers a wide bandwidth of 9MHz at a gain of +1, which allows for excellent audio signal amplification without compromising the speed of response.
Applications
The OP275 is versatile and can be used in several audio applications, such as:
- Professional Audio Equipment
- Studio Mixers
- High-Quality Audio Preamps
- Active Filters and Crossovers
- Headphone Amplifiers
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (±)
5V to 15V
Input Noise Voltage Density
5 nV/√Hz
THD
0.0006%
Gain Bandwidth Product
9 MHz
In conclusion, the OP275 from Analog Devices Inc. is a superior choice for anyone seeking to enhance their audio system with a high-quality operational amplifier that provides low noise, low distortion, and high precision.