EN
  • EN
  • DE

LP3954RL/NOPB

Part No LP3954RL/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR PWM 36DSBGA  /  LED Driver IC 13 Output DC DC Regulator Step-Up (Boost) PWM Dimming 900mA (Switch) 36-DSBGA (3.5x3.24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 13
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 4V ~ 5.3V
Current - Output / Channel 900mA (Switch)
Frequency 2MHz
Dimming PWM
Applications Backlight, Camera Flash
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 36-WFBGA, DSBGA
Supplier Device Package 36-DSBGA (3.5x3.24)
Base Product Number LP3954
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LP3954RLNOPB,296-LP3954RL/NOPBTR,LP3954RL/NOPBDKR-ND,296-LP3954RL/NOPBDKR,LP3954RL-ND,LP3954RL/NOPBTR-ND,LP3954RL,LP3954RL/NOPBCT-ND,296-LP3954RL/NOPBCT,LP3954RL/NOPBCT,LP3954RL/NOPBDKR,LP3954RL/NOPBTR,*LP3954RL/NOPB
Standard Package 250
Win Source Part Number 966624-LP3954RL/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3954RL/NOPB CAD Model

Description

Product Overview: LP3954RL/NOPB

The LP3954RL/NOPB is a versatile and high-performance LED driver integrated circuit (IC) from the reputable manufacturer Texas Instruments. This advanced piece of technology is designed to efficiently manage and drive multiple LEDs, making it an ideal choice for a broad range of applications such as automotive lighting, LCD backlighting, and portable device illumination.

Key Features

  • Integrated Power Switch: The IC includes a built-in power switch, which simplifies the power management system by reducing the number of external components required.
  • Flexible Voltage Input: It operates over a wide input voltage range, accommodating various power supply specifications and ensuring consistent performance across different applications.
  • Dimming Capability: With its built-in dimming control, the LP3954RL/NOPB allows for brightness adjustment, which can be particularly useful in extending battery life in portable devices or creating ambient lighting effects.
  • Thermal Protection: The device is equipped with thermal shutdown protection, safeguarding the IC and the LEDs it drives from potential damage due to excessive heat.
  • High Efficiency: It is designed for high efficiency, which not only conserves energy but also minimizes heat generation, contributing to the longevity of the product.

Applications

The LP3954RL/NOPB is versatile enough to be used in a wide array of applications, including:

  • Automotive interior and exterior lighting
  • General LED lighting
  • Portable and handheld devices
  • Industrial and emergency lighting
  • Signage and decorative LED applications

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP3954RL/NOPB is no exception. It is available in a robust package that ensures long-term reliability, even in harsh environmental conditions. The device's "NOPB" designation indicates that it is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

Conclusion

With its combination of flexibility, efficiency, and protection features, the LP3954RL/NOPB from Texas Instruments stands out as a superior choice for driving LEDs in a multitude of applications. Its robust design and adherence to environmental standards make it a sustainable and reliable solution for today's and tomorrow's lighting needs.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4142 $50.6982
51+ $1.9809 $101.0259
79+ $1.9190 $151.6010
108+ $1.8571 $200.5668
140+ $1.7952 $251.3280
187+ $1.6095 $300.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,191 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess