EN
  • EN
  • DE

OP27AZ/883C

Part No OP27AZ/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PREC 8MHZ LN 8CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 341098-OP27AZ/883C
Family Name OP27
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2019
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP27AZ/883C CAD Model

Description

Product Overview: OP27AZ/883C Precision Operational Amplifier

The OP27AZ/883C is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional low-noise characteristics and stable performance. Designed to meet the stringent requirements of military and aerospace applications, this operational amplifier is part of the OP27 series, which is widely recognized for setting industry standards in low-noise amplification.

Key Features:

  • Ultra-Low Noise Performance: The OP27AZ/883C boasts an ultra-low noise floor, making it ideal for applications requiring the highest signal integrity.
  • High Gain Bandwidth: With a gain bandwidth product of 8 MHz, this operational amplifier ensures high-fidelity signal amplification across a broad frequency spectrum.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high impedance applications and ensuring accurate signal representation.
  • Low Offset Voltage: Its low offset voltage reduces the need for external calibration and simplifies circuit design.
  • Stable with High Capacitive Loads: The OP27AZ/883C is designed to be stable even when driving high capacitive loads, which is critical for maintaining signal integrity in complex systems.

Applications:

The precision and robustness of the OP27AZ/883C make it suitable for a wide range of applications, including:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Professional audio equipment
  • Active filters and integrators
  • Medical imaging systems
  • High-quality test and measurement devices

Quality and Reliability:

The OP27AZ/883C is manufactured to meet the rigorous standards of the military-grade 883C specification, ensuring high reliability and performance even under extreme conditions. Its ceramic DIP (Dual In-line Package) encapsulation provides additional protection against environmental factors, further enhancing the operational amplifier's durability.

Conclusion:

In summary, the OP27AZ/883C from Analog Devices Inc. is a top-tier operational amplifier that offers unparalleled precision and noise performance. Its adherence to military specifications makes it a trustworthy choice for critical applications where failure is not an option. Whether it's for sophisticated military equipment or high-precision commercial electronics, the OP27AZ/883C stands out as a component of choice for engineers and designers seeking the best in amplification technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.8682 $84.8682
2+ $69.6350 $139.2700
3+ $67.4589 $202.3767
4+ $65.2829 $261.1316
5+ $63.1069 $315.5345
7+ $56.5788 $396.0516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,761 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess