The OP282GP is a high-performance operational amplifier from Analog Devices Inc. designed to offer precision and low noise in a wide range of applications. This dual operational amplifier features a fast settling time, making it an ideal choice for high-speed integrators, digital-to-analog converters (DACs), sample-and-hold circuits, and many other data acquisition systems.
Key Features
- High Precision: The OP282GP provides excellent accuracy and stability, which is essential for precision instrumentation and critical analog circuits.
- Low Noise: With its low noise characteristics, the OP282GP is suited for audio applications and other sensitive electronics where noise can be a significant concern.
- Fast Settling Time: The quick settling time ensures that the output quickly reaches its final value without overshooting, critical in fast control loops and signal conversion applications.
- Low Input Bias Current: The device features a low input bias current, which is beneficial when dealing with high impedance sources.
- Wide Power Supply Range: It can operate from a single supply or dual supplies, providing flexibility in various circuit designs.
Applications
The OP282GP is versatile and can be used in a multitude of applications. These include:
- High-quality audio equipment
- Precision data systems
- Active filters and signal conditioning
- Instrumentation and control systems
- Professional medical equipment
Technical Specifications
Parameter
Value
Number of Channels
2
Supply Voltage (±)
3V to 18V
Input Offset Voltage
750 µV Max
Input Bias Current
25 nA Max
Operating Temperature Range
-40°C to +85°C
For detailed technical specifications, application notes, and additional information, please refer to the official datasheet provided by Analog Devices Inc.