EN
  • EN
  • DE

OP282GS-REEL

Part No OP282GS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Power, High Speed JFET Operational Amplifiers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type J-FET
Number of Circuits 2
SR - Slew Rate 9 V/μs
GBP - Gain Bandwidth Product 4MHz
Current - Input Bias 3pA
Voltage - Input Offset 200μV
Operating Supply Current 210μA
Output Current per Channel 12mA
Dual Supply Voltage (±) 9 V ~ 36 V, ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1233176-OP282GS-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Family Name OP282
Introduction Date September 11, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OP282GS-REEL CAD Model

Description

Product Overview: OP282GS-REEL from Analog Devices Inc.

The OP282GS-REEL is a high-performance operational amplifier (op-amp) offered by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This particular model comes in a surface-mount package and is supplied on a reel, making it ideal for automated manufacturing processes where components are placed and soldered onto printed circuit boards (PCBs) by machines.

Key Features:

  • Precision Performance: The OP282GS-REEL is designed to deliver precise and stable performance, which is crucial for applications requiring high accuracy and linearity. It boasts low offset voltage and drift over time and temperature, ensuring reliable operation in sensitive analog circuits.
  • Wide Supply Range: This op-amp can operate from a single supply voltage as low as 3V, up to a maximum of 36V, or from dual supplies of ±1.5V to ±18V. The wide supply range makes it versatile for various applications, from battery-operated devices to industrial equipment.
  • Low Noise: With its low noise characteristics, the OP282GS-REEL is an excellent choice for audio applications, precision instrumentation, and other systems where noise can significantly impact the quality and integrity of the signal processing.
  • High Speed: The device features high-speed performance with a slew rate typically around 4 V/µs, which makes it suitable for fast-operating amplifiers in filters, data acquisition systems, and other dynamic applications.

Applications:

The OP282GS-REEL is a versatile component that can be used in a wide array of applications, including:

  • High-Quality Audio Equipment
  • Precision Data Acquisition Systems
  • Active Filters and Signal Conditioning
  • Instrumentation and Control Systems
  • Medical Devices and Diagnostic Equipment

Product Specifications:

The OP282GS-REEL comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is a common footprint for surface-mount technology (SMT). The product is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

For engineers and designers looking for a reliable and high-quality operational amplifier, the OP282GS-REEL from Analog Devices Inc. offers a combination of performance, versatility, and precision that can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4098 $50.6058
51+ $1.9773 $100.8423
79+ $1.9155 $151.3245
108+ $1.8537 $200.1996
140+ $1.7920 $250.8800
187+ $1.6066 $300.4342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess