EN
  • EN
  • DE

OP290GPZ

Part No OP290GPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 20KHZ 8DIP / Op Amp Dual Low Power Amplifier ±18V/36V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.012 V/μs
GBP - Gain Bandwidth Product 20kHz
Current - Input Bias 4nA
Voltage - Input Offset 125μV
Operating Supply Current 25μA
Dual Supply Voltage (±) 1.6 V ~ 36 V, ±0.8 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790951-OP290GPZ
Popularity Medium
Supply and Demand Status Limited
Family Name OP290
Introduction Date November 06, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP290GPZ CAD Model

Description

The OP290GPZ is a high-performance, dual operational amplifier from Analog Devices Inc., designed to offer a perfect blend of speed and precision for a wide array of applications. This op-amp features a low power consumption profile, which makes it an ideal choice for battery-powered devices and portable equipment.

Key Features

  • Low Power Consumption: With its focus on energy efficiency, the OP290GPZ is designed to operate with minimal power, making it suitable for energy-sensitive applications.
  • High Precision: This op-amp delivers exceptional accuracy and stability, which is crucial for instrumentation, data acquisition systems, and other applications requiring high precision.
  • Dual Amplifier Configuration: The dual-channel design provides flexibility, allowing for the implementation in various configurations such as differential amplifiers, active filters, or as two independent amplifiers.
  • Wide Supply Voltage Range: The OP290GPZ operates over a broad supply voltage range, accommodating a variety of use cases and system requirements.
  • Low Offset Voltage: A low input offset voltage ensures minimal error in signal amplification, which is essential for applications demanding high signal integrity.

Applications

  • Portable Instrumentation
  • Data Acquisition Systems
  • Active Filters
  • Sensor Signal Conditioning
  • Medical Equipment
  • Industrial Process Controls

Product Specifications

The OP290GPZ comes in a PDIP (Plastic Dual In-line Package) and is characterized by its robust performance in tough environmental conditions. It is designed to operate over the industrial temperature range and is built to deliver consistent performance over its lifetime.

Conclusion

Analog Devices Inc.'s OP290GPZ is a versatile and reliable dual operational amplifier that stands out for its low power consumption and high precision. It is a top choice for designers who need an op-amp that can deliver accurate and stable performance while maintaining energy efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0995 $65.4975
11+ $10.7484 $118.2324
17+ $10.4126 $177.0142
23+ $10.0767 $231.7641
30+ $9.7407 $292.2210
40+ $8.7331 $349.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess