EN
  • EN
  • DE

OP293ES

Part No OP293ES
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.015V/µs
Gain Bandwidth Product 35 kHz
Current - Input Bias 15 nA
Voltage - Input Offset 100 µV
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OP293
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650505-OP293ES
Ultra Librarian 3D Model Ultra Librarian OP293ES CAD Model

Description

Product Overview: OP293ES from Analog Devices Inc.

The OP293ES is a precision operational amplifier brought to you by Analog Devices Inc., a company renowned for its high-performance semiconductor products and solutions. This operational amplifier, or op-amp, is designed to cater to a wide array of applications, from medical devices to industrial controls, offering an optimal balance between cost and performance.

Key Features

  • Low Power Consumption: The OP293ES is engineered for low power consumption, making it ideal for battery-powered and portable applications where efficiency is paramount.
  • High Precision: With its precision specifications, this op-amp delivers excellent accuracy and stability, which is essential for sensitive instrumentation and measurement systems.
  • Single or Dual Supply Operation: Versatility is a key advantage of the OP293ES, as it can operate from a single supply ranging from +3V to +36V, or dual supplies of ±1.5V to ±18V, accommodating a diverse set of design requirements.
  • Low Offset Voltage: The device boasts a low input offset voltage, which minimizes error and enhances overall system accuracy.
  • Wide Operating Temperature Range: The OP293ES is designed to perform reliably over a wide temperature range, making it suitable for use in harsh environments.

Applications

The operational amplifier’s robust design and precision make it well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Controls

Package and Quality

The OP293ES comes in a compact 5-lead SOT-23 package, which is designed for space-constrained applications. Analog Devices Inc. ensures that each component is manufactured to the highest quality standards, providing reliability and performance that engineers can trust for their critical designs.

In summary, the OP293ES from Analog Devices Inc. stands out as a high-precision, low-power operational amplifier that offers flexibility and reliability for a wide range of applications. Its compact form factor and the ability to operate over a broad temperature range make it a versatile choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess