The OP297FP is a precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular op-amp is part of the OP297 series, which is known for its low power consumption and high precision characteristics, making it an ideal choice for a wide range of applications.
Key Features
- Low Offset Voltage: The OP297FP boasts an extremely low input offset voltage, which greatly enhances the accuracy of any circuit it is implemented in.
- Low Power Consumption: Designed for power-sensitive applications, it operates with minimal power, preserving battery life in portable devices.
- High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
- Single or Dual Supply Operation: It can be powered from a single supply or dual supplies, offering flexibility in different circuit configurations.
- Wide Operating Temperature Range: The OP297FP is designed to operate over a broad temperature range, ensuring reliable performance in challenging conditions.
Applications
The OP297FP is suited for numerous applications, including:
- Instrumentation amplifiers
- Precision filters
- Data acquisition systems
- Medical devices
- Battery-powered and portable equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage (Min) |
±1.35 V |
| Supply Voltage (Max) |
±18 V |
| Operating Temperature |
-40°C to +85°C |
| Package / Case |
8-PDIP |
The OP297FP from Analog Devices Inc. is a reliable and precise operational amplifier that offers a balance between performance and power efficiency. Its robustness and versatility make it a go-to component for engineers looking to design high-precision electronic systems.