EN
  • EN
  • DE

OP37BIFJ

Part No OP37BIFJ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1028430-OP37BIFJ
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP37BIFJ CAD Model

Description

The OP37BIFJ is a high-precision, low-noise operational amplifier from Analog Devices Inc., designed to provide optimal performance in a wide range of applications. This operational amplifier offers an exceptional balance of speed, precision, and noise performance, making it an ideal choice for professional audio equipment, high-quality instrumentation, and other applications requiring a high degree of accuracy and signal integrity.

Key Features

  • High Speed: The OP37BIFJ boasts a fast slew rate and high gain bandwidth product, ensuring that the signal fidelity is maintained even in demanding, fast-changing environments.
  • Low Noise: With its low noise characteristics, it is particularly well-suited for applications where the signal-to-noise ratio is critical, such as sensitive audio processing or measurement equipment.
  • High Precision: The device offers excellent dc performance, with very low offset voltage and drift, as well as low input bias currents, making it a reliable choice for precision applications.
  • Stable with High Capacitive Loads: The OP37BIFJ is designed to be stable even with high capacitive loads, which is essential for maintaining signal integrity in complex circuits.
  • Robust Supply Voltage Range: This operational amplifier can operate across a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.

Applications

  • Professional Audio Equipment
  • High-Quality Instrumentation
  • Active Filters
  • Fast Amplifiers
  • Data Acquisition Systems
  • Medical Imaging Systems

Overall, the OP37BIFJ from Analog Devices Inc. stands out in the market for operational amplifiers due to its exceptional performance characteristics. Whether it's for a high-end audio mixer, a precise medical device, or a critical measurement tool, the OP37BIFJ brings reliability and accuracy to the forefront of its design. With its robust features and versatile applications, it is a top-tier component that can enhance the performance of a wide array of electronic systems.

You May Also Be Interested in

Chilisin
Lowest to $0.0084
Teledyne Technologies Incorporated
Electromechanical Relay 5VDC 100Ohm 1A DPDT(9.4x10.29x9.78)mm THT Teledyne Relay
Need more? Email Us
Ericsson
Need more? Email Us
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Ricoh
Need more? Email Us
Pericom
33V Octal trans Latch 3State
Need more? Email Us
Realtek
Lowest to $1.6320
Renesas Electronics America
Microcontrollers for Automotive Low-end Instrument Clusters
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess