EN
  • EN
  • DE

OP400G

Part No OP400G
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SOP-16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 725812-OP400G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP400G CAD Model

Description

Introducing the OP400G: High Precision Operational Amplifier

The OP400G is a state-of-the-art operational amplifier (op-amp) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is designed with precision, low noise, and high stability in mind, making it an ideal choice for a wide range of applications, including medical instrumentation, test equipment, and professional audio.

The OP400G features a quad amplifier configuration, offering four independent amplifiers in a single package. This not only saves on board space but also reduces costs associated with multiple individual op-amps. It boasts an exceptional offset voltage of just 0.4 mV and an offset voltage drift of merely 2 µV/°C, ensuring accuracy and consistency over varying temperatures.

With a low noise density of 10 nV/√Hz at 1 kHz, the OP400G delivers clean signal amplification, crucial for high-fidelity audio systems and sensitive measurement equipment. Additionally, the device provides a high open-loop gain of 120 dB and a wide power supply range from ±4 V to ±20 V, accommodating diverse power requirements and enhancing its versatility in different circuit designs.

One of the remarkable features of the OP400G is its ability to maintain stable operation even with capacitive loads as high as 500 pF. This robustness against capacitive loads makes it highly reliable in feedback and buffering applications. Furthermore, its low total harmonic distortion (THD) ensures that the amplified signal remains as faithful to the original as possible, which is critical in high-end audio and precision analog processing tasks.

The OP400G is available in a 14-pin DIP or SOIC package, providing compatibility with standard PCB layouts and easy integration into existing designs. Analog Devices Inc. has also ensured that this product is RoHS compliant, aligning with environmental standards and regulations.

In summary, the OP400G from Analog Devices Inc. is an excellent choice for designers seeking a high-precision, low-noise, and reliable quad operational amplifier. Its advanced features and performance specifications make it an indispensable component in applications where signal integrity cannot be compromised.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7494 $58.4964
15+ $7.9995 $119.9925
23+ $7.7489 $178.2247
31+ $7.4994 $232.4814
40+ $7.2499 $289.9960
54+ $6.4992 $350.9568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess