EN
  • EN
  • DE

OP4177ARUZ-REEL7

Part No OP4177ARUZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1710+
Reference case TSSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 733205-OP4177ARUZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP4177ARUZ-REEL7 CAD Model

Description

Product Overview: OP4177ARUZ-REEL7

The OP4177ARUZ-REEL7, manufactured by Analog Devices Inc., is a high-performance operational amplifier that delivers precision and low noise in a variety of applications. This product comes in a convenient reel packaging, making it ideal for automated assembly processes and large-scale production.

Key Features

  • Precision Performance: With its low offset voltage and low input bias current, the OP4177ARUZ-REEL7 provides precise measurements, making it suitable for high-accuracy applications.
  • Low Noise: The device offers a low noise density, which is critical for audio applications and other sensitive signal processing tasks where maintaining signal integrity is paramount.
  • Quad Configuration: This operational amplifier features a quad configuration, which means it contains four independent op-amp units in one package, providing efficiency and space-saving benefits on the circuit board.
  • Wide Supply Range: It can operate with a wide supply voltage range, accommodating various power supply requirements and making it versatile for different electronic designs.
  • Robust Packaging: The OP4177ARUZ-REEL7 is offered in a TSSOP-14 package, which is known for its small size and thermal efficiency, allowing for compact and reliable integration into electronic systems.

Applications

The operational amplifier is well-suited for a wide range of applications, including:

  • Instrumentation
  • Precision filters
  • Data acquisition systems
  • Professional audio equipment
  • Industrial process controls

Product Specifications

Parameter Value Number of Channels 4 Supply Voltage ±2.5 V to ±15 V Operating Temperature -40°C to +125°C Package Type TSSOP-14

With its high precision and low noise characteristics, the OP4177ARUZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to improve the performance and reliability of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess