EN
  • EN
  • DE

OP42EJ

Part No OP42EJ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT TO99-8 / J-FET Amplifier 1 Circuit TO-99-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 58V/µs
Gain Bandwidth Product 10 MHz
Current - Input Bias 80 pA
Voltage - Input Offset 300 µV
Current - Supply 5.1mA
Current - Output / Channel 33 mA
Voltage - Supply Span (Min) 16 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99-8
Base Product Number OP42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAOP42EJ,2156-OP42EJ-AD
Standard Package 1
Win Source Part Number 1211205-OP42EJ
Ultra Librarian 3D Model Ultra Librarian OP42EJ CAD Model

Description

The OP42EJ is a high-performance operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision op-amp is engineered to deliver exceptional speed and accuracy, making it an ideal choice for a wide range of applications that require fast settling times and low offset voltages.

Key Features

  • High-Speed Performance: The OP42EJ boasts a fast slew rate and a wide bandwidth, enabling it to handle rapid signal changes with ease. This makes it particularly suitable for high-speed analog-to-digital converters (ADCs), video processing, and high-frequency filtering applications.
  • Low Offset Voltage: With its low input offset voltage, the OP42EJ ensures high accuracy in measurement and control systems, reducing the need for external calibration and simplifying circuit design.
  • Stable Operation: Designed for stability, the OP42EJ maintains its performance over a wide range of operating conditions, including variations in temperature and supply voltage.
  • Versatile Power Supply: The device can be powered from dual supplies (±5V to ±15V) or a single supply, providing flexibility in various circuit configurations.
  • Robust Output Drive: The OP42EJ can drive capacitive loads while maintaining stability, making it a robust choice for buffering and driving subsequent stages in a signal chain.

Applications

The OP42EJ's combination of speed and precision suits it for a multitude of applications, including:

  • High-speed data acquisition systems
  • Active filters and integrators
  • Fast operational amplifier circuits
  • Professional audio equipment
  • Precision instrumentation
  • Medical imaging systems

Conclusion

In summary, the OP42EJ from Analog Devices Inc. is a versatile, high-speed operational amplifier that offers designers the performance needed for demanding applications. Its combination of fast response, low offset, and stable operation ensures that it can meet the requirements of even the most challenging signal processing tasks. Whether used in professional audio, medical imaging, or data acquisition, the OP42EJ stands out as a top-performing component in its class.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess