EN
  • EN
  • DE

OP467GS-REEL

Part No OP467GS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SOIC / Quad Precision, High Speed Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 350V/μs
Gain Bandwidth Product 28MHz
Current - Input Bias 150nA
Voltage - Input Offset 200μV
Current - Supply 8mA
Voltage - Supply, Single/Dual (±) ±4.5V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series OP467
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809486-OP467GS-REEL
Ultra Librarian 3D Model Ultra Librarian OP467GS-REEL CAD Model

Description

Product Overview: OP467GS-REEL from Analog Devices Inc.

The OP467GS-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in precision analog technology. This op-amp is part of Analog Devices' OP467 series and comes in a surface-mount package, conveniently provided on a reel for automated assembly processes.

Key Features and Benefits:

  • Precision Performance: The OP467GS-REEL boasts excellent accuracy and stability, making it suitable for applications that require precise signal amplification.
  • High Output Drive: Capable of delivering a high output current, this op-amp can drive heavy loads without compromising its performance.
  • Low Noise: With its low noise characteristics, the OP467GS-REEL ensures a clean amplification of signals, which is critical for high-fidelity audio applications and sensitive measurement equipment.
  • Wide Bandwidth: Featuring a wide bandwidth, this op-amp is ideal for high-speed signal processing applications, including filters, amplifiers, and integrators.
  • Single or Dual Supply Operation: The OP467GS-REEL can operate with a single supply voltage or dual supplies, providing flexibility in various circuit designs.
  • Surface-Mount Package: The compact surface-mount package allows for efficient use of board space and is compatible with standard automated assembly equipment.

Applications:

The OP467GS-REEL operational amplifier is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • High-performance audio equipment
  • Precision instrumentation
  • Active filters and signal conditioning
  • Data acquisition systems
  • Professional medical equipment

Product Specifications:

The OP467GS-REEL is available in a 16-pin SSOP (Shrink Small Outline Package) and is specified for operation over the extended industrial temperature range. The reel packaging ensures that the product is ready for automated pick-and-place assembly, facilitating efficient manufacturing processes.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support team. The OP467GS-REEL op-amp represents a blend of performance and reliability, making it an excellent choice for designers seeking a high-quality amplification solution.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.0419 $75.1257
6+ $20.5472 $123.2832
9+ $19.9050 $179.1450
12+ $19.2630 $231.1560
16+ $18.6209 $297.9344
21+ $16.6946 $350.5866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess