EN
  • EN
  • DE

ADXL354BEZ-RL7

Part No ADXL354BEZ-RL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-4G ANALOG 14CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 38 Weeks
Features Accelerometer X, Y, Z Axis ±2g, 4g 1.5kHz 14-CLCC (6x6)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-CLCC
Case / Package 14-CLCC (6x6)
Family Name ADXL354
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL354BEZ-RL7-ND, ADXL354BEZ-RL7CT, ADXL354BEZ-RL7DKR, ADXL354BEZ-RL7TR
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911153-ADXL354BEZ-RL7
Ultra Librarian 3D Model Ultra Librarian ADXL354BEZ-RL7 CAD Model

Description

ADXL354BEZ-RL7: High-Precision, Low Noise, Analog Output MEMS Accelerometer

The ADXL354BEZ-RL7 is a cutting-edge MEMS accelerometer from Analog Devices Inc., designed to provide high precision, low noise, and analog output for a wide range of applications. This accelerometer is part of the ADXL354 series, which is known for its excellent performance in vibration analysis, condition monitoring, and inertial measurement units.

Featuring a full differential analog output, the ADXL354BEZ-RL7 offers a high-resolution measurement of acceleration in three axes. It operates within a measurement range of ±2 g, ±4 g, or ±8 g, which can be selected by the user based on the specific application requirements. The device ensures accurate and stable readings even in environments with fluctuating temperatures, thanks to its temperature stability.

The low noise characteristic of the ADXL354BEZ-RL7 is one of its standout features. With a typical noise density of only 20 µg/√Hz, it is particularly suitable for applications where precision is paramount, such as seismic monitoring and medical instrumentation. The low power consumption of the accelerometer makes it an ideal choice for battery-powered devices, ensuring long operational life without compromising on performance.

Encased in a compact LFCSP package, the ADXL354BEZ-RL7 is designed to be easily integrated into various systems. Its robust design allows it to withstand harsh conditions, making it reliable for industrial and automotive applications. Additionally, the device is equipped with several advanced features, including a self-test function that verifies the sensor's mechanical and electrical integrity, and a high-pass filter to eliminate signal offset and drift.

With its exceptional accuracy and reliability, the ADXL354BEZ-RL7 from Analog Devices Inc. is a versatile solution for engineers and designers looking to enhance the performance of their systems with high-quality motion sensing capabilities.

For more detailed information, including electrical specifications, recommended operating conditions, and interfacing guidelines, interested parties should refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1235 $82.1235
2+ $67.3834 $134.7668
3+ $65.2777 $195.8331
4+ $63.1719 $252.6876
5+ $61.0662 $305.3310
6+ $54.7490 $328.4940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess