EN
  • EN
  • DE

OP471GSZ-REEL

Part No OP471GSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 6.5MHZ 16SOIC / Op Amp Quad High Speed Amplifier ±18V 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 8 V/μs
GBP - Gain Bandwidth Product 6.5MHz
Current - Input Bias 25nA
Voltage - Input Offset 1mV
Operating Supply Current 9.2mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 790958-OP471GSZ-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name OP471
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian OP471GSZ-REEL CAD Model

Description

Product Overview: OP471GSZ-REEL by Analog Devices Inc.

The OP471GSZ-REEL is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This particular product is part of the OP471 series, which is known for its low noise and low offset voltage, making it an excellent choice for applications requiring high accuracy and stability.

Key Features and Benefits:

  • Quad Operational Amplifier: The OP471GSZ-REEL features four independent op-amp units in a single package, providing designers with a compact solution for multi-channel applications.
  • High Output Drive: Capable of delivering high output currents, this op-amp can drive heavy loads without significant performance degradation.
  • Low Noise: With its low noise specifications, the OP471GSZ-REEL is ideal for sensitive applications such as audio processing and instrumentation.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring a fast response and making it suitable for high-speed signal processing tasks.
  • Low Input Bias Current: The low input bias current reduces errors in applications with high source impedance, enhancing overall system accuracy.
  • Stable with Capacitive Loads: The OP471GSZ-REEL maintains stability even when driving capacitive loads, a crucial feature for maintaining signal integrity.
  • Surface-Mount Package: Available in a surface-mount package, the product is designed for easy integration into modern printed circuit boards (PCBs).

Applications:

The versatility of the OP471GSZ-REEL makes it suitable for a wide range of applications, including:

  • Audio Processing
  • Active Filters
  • Data Acquisition Systems
  • Instrumentation
  • Signal Conditioning
  • Professional Audio Equipment
  • Medical Devices

Product Packaging:

The OP471GSZ-REEL comes in a tape and reel packaging format, which facilitates automated assembly processes and is ideal for high-volume production environments.

With its combination of features, the OP471GSZ-REEL from Analog Devices Inc. is a reliable and efficient solution for designers looking to enhance the performance of their electronic systems with a high-quality quad operational amplifier.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess