EN
  • EN
  • DE

OP492GS-REEL

Part No OP492GS-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 4
Slew Rate 4 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 375nA
Voltage - Input Offset 1.4mV
Operating Supply Current 1mA
Channel Output Current 10.5mA
Supply Voltage - Operating 4.5 V to 33 V, ±2.25 V to 16.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 060810-OP492GS-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP492GS-REEL CAD Model

Description

The OP492GS-REEL is a precision operational amplifier manufactured by Analog Devices Inc., a leading company in the semiconductor industry known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of a REEL package, which indicates it is typically provided in tape and reel packaging for automated assembly processes, making it suitable for high-volume production environments.

Key Features

  • Low Power Consumption: The OP492GS-REEL is designed for efficient operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • High Precision: This operational amplifier offers excellent accuracy and stability, ensuring reliable performance in critical applications where precision is paramount.
  • Wide Supply Voltage Range: It operates effectively across a broad range of supply voltages, providing versatility in various circuit designs.
  • Robust Industrial Design: With a design that emphasizes durability, the OP492GS-REEL is suitable for use in industrial environments where operational robustness is required.

Applications

The OP492GS-REEL operational amplifier is versatile and can be used in a wide array of applications, including:

  • Instrumentation amplifiers
  • Analog signal conditioning
  • Data acquisition systems
  • Active filters and oscillators
  • Medical devices and equipment
  • Automotive electronics

Technical Specifications

With its impressive technical specifications, the OP492GS-REEL is engineered to meet the stringent requirements of various electronic systems. It features a combination of low offset voltage, low input bias current, and low noise, making it an excellent choice for high-fidelity applications and precision data systems.

Quality and Reliability

Analog Devices Inc. is committed to delivering products that adhere to the highest standards of quality and reliability. The OP492GS-REEL is no exception, undergoing rigorous testing and quality assurance processes to ensure it performs to specifications under varying conditions and throughout its intended lifespan.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5833 $61.4163
26+ $4.5807 $119.0982
40+ $4.4375 $177.5000
54+ $4.2943 $231.8922
70+ $4.1511 $290.5770
94+ $3.7226 $349.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess