The OP497CY from Analog Devices Inc. is a high-performance precision operational amplifier that caters to a broad spectrum of applications. This quad operational amplifier combines low offset voltage and drift, low noise, and low power consumption, making it an ideal choice for high-accuracy applications.
Key Features
- Low Offset Voltage: The OP497CY boasts a low input offset voltage, which enhances the precision of the amplifier in critical applications where error margins are tight.
- Low Noise: With its low noise performance, this operational amplifier is suitable for audio applications and other sensitive instrumentation that require minimal signal distortion.
- High Input Impedance: The high input impedance ensures that the amplifier does not load down the source and can be used in buffer circuits and sensor amplifiers.
- Low Power Consumption: Its efficient power usage makes the OP497CY a preferred choice for battery-powered devices and energy-sensitive systems.
Applications
- Precision instrumentation
- Data acquisition systems
- Active filters and signal conditioning
- Medical equipment
- Industrial process controls
Product Specifications
Parameter
Value
Number of Channels
4
Supply Voltage Range
±4.5V to ±18V
Input Offset Voltage
75 µV
Operating Temperature
-55°C to +125°C
The OP497CY's combination of precision, reliability, and versatility makes it a go-to solution for engineers and designers looking for an operational amplifier that can meet stringent performance criteria. Analog Devices Inc. continues to be a leader in the semiconductor industry, providing components that push the boundaries of innovation and quality.