EN
  • EN
  • DE

OP497FSZ-REEL

Part No OP497FSZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Picoampere Input Current Quad Operational Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General
Number of Circuits 4
SR - Slew Rate 0.15 V/μs
GBP - Gain Bandwidth Product 500kHz
Current - Input Bias 40pA
Voltage - Input Offset 40μV
Operating Supply Current 525μA
Output Current per Channel 25mA
Dual Supply Voltage (±) ±2 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1233298-OP497FSZ-REEL
Manufacturer Homepage www.analog.com
Family Name OP497
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP497FSZ-REEL CAD Model

Description

Product Overview: OP497FSZ-REEL from Analog Devices Inc.

The OP497FSZ-REEL is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is tailored for applications that demand precision and reliability in a variety of industries, including medical, industrial, automotive, and telecommunications.

The OP497FSZ-REEL comes in a surface-mount package and is provided on a reel, making it ideal for automated assembly processes. Its design ensures low noise, high output drive capability, and excellent linearity, which makes it suitable for high-fidelity audio applications, test equipment, and sensor amplification circuits.

Key Features and Benefits:

  • High Precision: The OP497FSZ-REEL offers outstanding precision with low offset voltage and low drift over temperature, ensuring consistent performance for critical applications.
  • Low Noise: It is designed to have low noise characteristics, which is essential for applications where signal integrity is paramount.
  • Wide Bandwidth: This op-amp provides a wide bandwidth, enabling it to handle a broad range of frequencies without compromising signal quality.
  • High Output Drive: Capable of delivering high output current, the OP497FSZ-REEL can drive heavy loads while maintaining signal fidelity.
  • Stable with Capacitive Loads: The device is designed to be stable when driving capacitive loads, a common challenge in feedback amplifier circuits.
  • Single or Dual Supply Operation: It can operate from a single supply or dual supplies, offering flexibility in various circuit configurations.
  • Robust Packaging: The surface-mount package is robust and suitable for high-density PCB designs, saving space and allowing for compact product designs.

Applications:

The OP497FSZ-REEL's versatility allows it to be used in a wide range of applications, including:

  • High-performance audio systems
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Instrumentation and control systems
  • Medical equipment
  • Professional audio equipment

Analog Devices Inc. is known for their commitment to quality and the OP497FSZ-REEL is no exception. It is a reliable choice for designers and engineers looking for an op-amp with excellent performance characteristics that can meet the demands of sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Texas Instruments
IC OPAMP
Lowest to $1.9645
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.1818 $68.1818
2+ $55.9441 $111.8882
3+ $54.1958 $162.5874
4+ $52.4476 $209.7904
5+ $50.6993 $253.4965
7+ $45.4546 $318.1822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess