The OP77EZ is a high-precision operational amplifier from Analog Devices Inc., a leading global manufacturer of electronic components. This operational amplifier stands out for its low offset voltage and drift, making it an ideal choice for applications that require accuracy and stability over temperature and time.
Key Features
- Low Offset Voltage: The OP77EZ boasts an ultra-low offset voltage, which minimizes errors in signal processing applications.
- Low Drift: With its low voltage drift, the OP77EZ ensures that the accuracy of the circuit is maintained over a wide range of temperatures, enhancing the reliability of the end product.
- Low Noise: The device offers low noise performance, which is crucial for high-fidelity and precision applications.
- High Gain Bandwidth Product: This operational amplifier features a high gain bandwidth product, enabling it to maintain its performance over a wide frequency range.
- Single-Supply Operation: The OP77EZ is capable of operating from a single power supply, simplifying the power design of the circuit.
Applications
The OP77EZ is versatile and can be used in a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- Analog-to-digital converters
- Medical equipment
- Industrial process controls
- Professional audio equipment
Product Specifications
Parameter
Value
Offset Voltage
75 µV Max
Input Bias Current
2 nA Max
Supply Voltage Range
±3 V to ±18 V
Operating Temperature Range
-40°C to +85°C
The OP77EZ from Analog Devices Inc. is an exceptional choice for designers who require an operational amplifier with superior precision and stability. Its robust feature set ensures that it can meet the stringent requirements of a wide array of high-performance applications.