EN
  • EN
  • DE

OP97FZ

Part No OP97FZ
Manufacturer Analog Devices Inc.
Description LOW POWER, HIGH PRECISION OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233330-OP97FZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP97FZ CAD Model

Description

The OP97FZ is a low-power, high-precision operational amplifier from the esteemed Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the OP97 series, which is characterized by its exceptional accuracy and stability, making it an ideal choice for a wide range of applications including precision instrumentation, data acquisition systems, and medical equipment.

Key Features

  • Low Offset Voltage: The OP97FZ boasts a very low input offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement and control systems.
  • High Input Impedance: With its high input impedance, this op-amp minimizes the loading effect on input signals and is suitable for interfacing with high-impedance sensors.
  • Low Power Consumption: Designed for energy-efficient operation, the OP97FZ is an excellent choice for battery-powered devices and portable applications.
  • Wide Supply Voltage Range: This operational amplifier can operate over a wide range of supply voltages, providing flexibility in various circuit designs.
  • Stable with High Capacitive Loads: The OP97FZ is designed to maintain stability even when driving capacitive loads, which is critical for maintaining signal fidelity.

Applications

The versatility of the OP97FZ makes it suitable for a multitude of applications. It is commonly used in:

  • Precision analog circuits
  • Sample and hold circuits
  • Active filters and integrators
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation
  • Industrial process controls

Technical Specifications

Parameter Value Input Offset Voltage Typically 75 µV Input Bias Current Typically 25 nA Supply Voltage Range ±3 V to ±18 V Power Consumption Low Package Through-Hole

With its impressive feature set, the OP97FZ from Analog Devices Inc. stands out as a high-quality operational amplifier suitable for precision applications that demand the highest level of accuracy and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1033 $63.0990
70+ $1.7267 $120.8690
105+ $1.6724 $175.6020
145+ $1.6182 $234.6390
185+ $1.5650 $289.5250
250+ $1.4022 $350.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess