EN
  • EN
  • DE

PM308AJ

Part No PM308AJ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TO99 / General Purpose Amplifier 1 Circuit TO-99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Current - Input Bias 1.5 nA
Voltage - Input Offset 2 mV
Current - Supply 300µA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case TO-99-8 Metal Can
Supplier Device Package TO-99
Standard Package 26 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 890003-PM308AJ
Ultra Librarian 3D Model Ultra Librarian PM308AJ CAD Model

Description

The PM308AJ is a precision integrated circuit from Analog Devices Inc., designed to cater to a broad spectrum of applications requiring accurate signal processing. This high-performance product exemplifies the company's commitment to delivering innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features

  • High Precision: The PM308AJ boasts exceptional accuracy and stability, making it suitable for critical measurement and control systems.
  • Low Power Consumption: Engineered for energy-sensitive applications, this IC minimizes power usage without compromising performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, ensuring reliability in varying environmental conditions.
  • Robust Design: The PM308AJ is built to withstand harsh industrial environments, offering a durable solution for demanding applications.

Applications

The versatility of the PM308AJ makes it an ideal choice for a multitude of applications, including:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Automotive electronics
  • Portable devices

Technical Specifications

The PM308AJ is characterized by its technical specifications that ensure optimal performance:

  • Supply Voltage: Specified for a range of voltages to accommodate different system requirements.
  • Output Type: Configurable to interface seamlessly with various digital and analog systems.
  • Package Type: Available in a compact package, facilitating integration into space-constrained designs.

Quality and Reliability

Analog Devices Inc. is renowned for its rigorous testing and quality assurance processes. The PM308AJ is subjected to extensive evaluation to guarantee that it meets the highest standards of quality and reliability that customers expect from a leading semiconductor manufacturer.

Ordering Information

For additional information about the PM308AJ, including pricing, ordering options, and delivery details, interested parties are encouraged to contact Analog Devices Inc. or an authorized distributor. The company's knowledgeable support team is available to assist with product selection and to answer any technical questions that may arise.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess