EN
  • EN
  • DE

MCM6268P35

Part No MCM6268P35
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Description DIP 20P 18PCS/TUBE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025760-MCM6268P35
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCM6268P35 CAD Model

Description

The MCM6268P35 is a high-speed 64K x 1-bit Static Random Access Memory (SRAM) manufactured by Freescale Semiconductor (now NXP Semiconductors). It's designed for applications requiring fast access times and moderate memory capacity.

Applications:

  • Cache Memory: High-speed cache memory in microprocessors and microcontrollers.
  • Graphics Cards: Frame buffers and texture memory in graphics cards.
  • Digital Signal Processing (DSP): Data storage in DSP systems.
  • Networking Equipment: Packet buffers and routing tables in network switches and routers.
  • Industrial Control: Data storage in industrial control systems.

Features:

  • Capacity: 64K x 1 bit organization.
  • Access Time: Very fast access time (35ns).
  • Operating Voltage: 5V power supply.
  • Low Power Consumption: Relatively low power consumption for its speed.
  • TTL Compatibility: TTL-compatible inputs and outputs.

Benefits:

  • High Performance: Provides very fast read and write access.
  • Easy Integration: Simple interface for easy integration into digital systems.
  • Reliable Operation: Reliable performance in demanding environments.
  • Industry Standard: Industry-standard pinout and functionality.

Additional Details:

The MCM6268P35 uses a standard 28-pin DIP package. It requires a stable 5V power supply for proper operation. Decoupling capacitors should be placed close to the device to minimize noise and ensure stable power delivery.

The datasheet for the MCM6268P35 provides detailed information on the device's pinout, electrical characteristics, timing diagrams, and application notes. This information is essential for designing a reliable system using this SRAM.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6437 $59.7933
22+ $5.4513 $119.9286
33+ $5.2809 $174.2697
46+ $5.1106 $235.0876
59+ $4.9403 $291.4777
79+ $4.4292 $349.9068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess