EN
  • EN
  • DE

REF02HJ

Part No REF02HJ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC PREC VOLT REFERENCE 5V TO-99
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Base Product Number REF02
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 292690-REF02HJ
Ultra Librarian 3D Model Ultra Librarian REF02HJ CAD Model

Description

Analog Devices Inc. introduces the REF02HJ, a precision 5.0V voltage reference and regulator designed to offer both high accuracy and low temperature coefficient performance. This device is ideal for converting digital signals to analog levels, providing a stable reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-precision circuitry.

Key Features

  • High Accuracy: The REF02HJ boasts a tight initial accuracy of ±0.5%, ensuring reliable and consistent performance for critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10 ppm/°C, the REF02HJ maintains its precision across a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: This component operates with a minimal voltage overhead, allowing for efficient use even in low-voltage systems.
  • Wide Operating Range: The REF02HJ can function effectively within a supply range of 7V to 40V, accommodating various system designs and power supplies.
  • Excellent Load Regulation: It provides stable output despite load variations, which is critical for maintaining accuracy in dynamic systems.

Applications

The REF02HJ is versatile and can be used in a multitude of applications, including:

  • Precision data systems
  • High-resolution ADCs and DACs
  • Industrial instrumentation
  • Data acquisition systems
  • Medical equipment
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and the REF02HJ is no exception. It is built to meet the highest standards, ensuring it can withstand rigorous use and deliver consistent performance over its lifespan. The product is also supported by Analog Devices' extensive technical documentation and customer support services.

Ordering Information

To acquire the REF02HJ or to learn more about its specifications and pricing, customers can visit the Analog Devices Inc. website or contact their local sales representative. The REF02HJ is available in a hermetically sealed ceramic DIP, which provides additional protection against harsh environments and mechanical stress.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess