EN
  • EN
  • DE

REF191GS-REEL

Part No REF191GS-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.5% 8SOIC / Series Voltage Reference IC Fixed 2.048V V ±0.5% 30 mA 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Series REF19
Package Tape & Reel (TR)
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 30 mA
Tolerance ±0.5%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 20µVp-p
Voltage - Input 3V ~ 15V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF191
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-REF191GS-REEL,2156-REF191GS-REEL-ADTR-ND,ANAANAREF191GS-REEL
Standard Package 2,500
Win Source Part Number 978176-REF191GS-REEL
Ultra Librarian 3D Model Ultra Librarian REF191GS-REEL CAD Model

Description

Analog Devices Inc. REF191GS-REEL Precision Voltage Reference

The REF191GS-REEL from Analog Devices Inc. is a high-precision voltage reference component designed to ensure stability and accuracy in a wide range of applications. This device is part of the REF19x series, which is renowned for its low noise, low power, and high accuracy voltage references. The REF191GS-REEL is available in a surface-mount reel packaging, making it ideal for automated production environments.

With an output voltage of 2.5V, this voltage reference offers an initial accuracy of ±0.15% and a low temperature coefficient of 10ppm/°C max, ensuring reliable performance over the industrial temperature range of -40°C to +85°C. Its low dropout voltage and low supply current of 45μA max make it an excellent choice for battery-powered devices and portable equipment where power efficiency is crucial.

The REF191GS-REEL features a series topology with a buffer amplifier, which allows it to offer low output noise of 8μV P-P max (0.1Hz to 10Hz) and a low supply voltage of 3.0V to 12V. Its load regulation is typically 25ppm/mA, which contributes to its high level of precision in the presence of varying load conditions. The device also provides short-circuit protection and is specified for sink and source capability, enhancing its robustness in complex circuits.

Applications for the REF191GS-REEL are diverse and include precision data converters, portable instrumentation, battery management, and industrial control systems. Its small footprint and reliability make it a preferred choice for engineers looking to design systems that require a stable and precise reference voltage.

Key Features:

  • Output Voltage: 2.5V
  • Initial Accuracy: ±0.15%
  • Temperature Coefficient: 10ppm/°C max
  • Low Dropout Voltage
  • Low Supply Current: 45μA max
  • Low Noise: 8μV P-P max (0.1Hz to 10Hz)
  • Wide Supply Voltage Range: 3.0V to 12V
  • Load Regulation: 25ppm/mA
  • Short-Circuit Protection
  • Sink and Source Capability
  • Operating Temperature Range: -40°C to +85°C

The REF191GS-REEL is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable components that meet the stringent needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9063 $55.3441
16+ $6.4873 $103.7968
24+ $6.2845 $150.8280
33+ $6.0818 $200.6994
43+ $5.8791 $252.8013
57+ $5.2709 $300.4413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,304 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess