EN
  • EN
  • DE

REF196GS

Part No REF196GS
Manufacturer Analog Devices Inc.
Description Precision Micropower, Low Dropout Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1242297-REF196GS
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF196GS CAD Model

Description

The REF196GS is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision voltage reference is designed to offer a stable and accurate reference voltage for various applications, including data converters, battery-powered devices, and precision instrumentation.

Key Features:

  • Output Voltage: The REF196GS provides a fixed output voltage of 5V, which is vital for systems that require a stable reference voltage for accurate measurements and operations.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains a consistent output despite temperature variations, ensuring high-precision performance across a wide range of operating conditions.
  • High Accuracy: The REF196GS boasts high accuracy, making it suitable for critical applications where precision is paramount.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
  • Wide Operating Range: The device can operate over a broad supply voltage range, which provides flexibility in various design architectures and applications.
  • Stable with Capacitive Loads: The REF196GS is designed to be stable with capacitive loads, which is crucial for maintaining performance in circuits with dynamic loads.

Applications:

The versatility of the REF196GS makes it suitable for a wide array of applications. It is commonly used in:

  • Data Conversion Systems
  • Precision Instrumentation
  • Battery-Powered Devices
  • Industrial Control Systems
  • Portable Medical Devices

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the REF196GS is no exception. The device is built to meet stringent industry standards, ensuring dependable performance for critical applications. With its robust design and proven track record, the REF196GS is a preferred choice for engineers and designers seeking a reliable voltage reference solution.

For detailed specifications, application notes, and additional resources, please refer to the official Analog Devices Inc. datasheet for the REF196GS.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess