EN
  • EN
  • DE

REF43BZ

Part No REF43BZ
Manufacturer Analog Devices Inc.
Description +2.5V Low Power Precision Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1242331-REF43BZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF43BZ CAD Model

Description

The REF43BZ is a precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of a family of easy-to-use references that cater to a broad spectrum of applications.

Key Features

  • Stable Output: The REF43BZ provides a 2.5V output voltage with excellent stability and accuracy, making it suitable for precision applications.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, ensuring minimal deviation with temperature variations and making it ideal for temperature-sensitive applications.
  • Low Power Consumption: With its energy-efficient design, the REF43BZ is optimized for battery-powered devices and other low-power applications.
  • Wide Operating Range: The product operates over a broad range of input voltages and temperatures, providing flexibility across different use cases and environments.

Applications

The REF43BZ is particularly suitable for high-precision data conversion systems, such as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs). It can also be used in battery management systems, portable instrumentation, and medical devices where precision and reliability are paramount.

Product Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±0.4%
Temperature Coefficient 10ppm/°C
Input Voltage Range 4.5V to 36V
Operating Temperature Range -40°C to +85°C

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability. The REF43BZ voltage reference is no exception, undergoing rigorous testing to ensure performance and durability across a range of conditions.

For more detailed information, datasheets, and technical support, customers are encouraged to visit Analog Devices Inc.'s official website or contact their support team.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess