The RH1021BMH-10 is a precision voltage reference from Analog Devices Inc., renowned for its high accuracy and stability. This component is specifically designed to cater to the demanding requirements of high-end industrial, automotive, and aerospace applications where performance and reliability are non-negotiable.
Key Features
- High Accuracy: The RH1021BMH-10 boasts an impressive initial accuracy, ensuring precision in critical applications.
- Temperature Stability: With excellent temperature coefficient, this voltage reference maintains its accuracy over a wide temperature range, making it ideal for harsh environments.
- Low Noise: It exhibits low noise characteristics, which is essential for sensitive electronic applications and high-performance circuits.
- Long-Term Stability: The device offers superior long-term stability, a testament to its reliability and the quality of materials used in its construction.
- Hermetic Packaging: Housed in a hermetic package, the RH1021BMH-10 is protected from environmental factors that could otherwise affect its performance.
Applications
The RH1021BMH-10 is versatile and can be employed in a variety of applications. It is particularly well-suited for:
- Precision data acquisition systems
- High-resolution converters
- Industrial control systems
- Automotive electronics
- Aerospace and avionics instrumentation
Technical Specifications
Parameter
Value
Initial Accuracy
±0.05%
Temperature Coefficient
10ppm/°C max
Output Voltage
10V
Package Type
Hermetic Metal Can
Operating Temperature Range
-55°C to +125°C
In conclusion, the RH1021BMH-10 from Analog Devices Inc. is a robust and reliable voltage reference that offers unparalleled performance for the most challenging applications. Its precision and durability make it the preferred choice for professionals seeking consistent, high-quality results.