EN
  • EN
  • DE

LM4040BIM3-2.5/V+T

Part No LM4040BIM3-2.5/V+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 0.2% SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197460-LM4040BIM3-2.5/V+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 15 mA
Ultra Librarian 3D Model Ultra Librarian LM4040BIM3-2.5/V+T CAD Model

Description

Analog Devices Inc. LM4040BIM3-2.5/V+T Precision Voltage Reference

The LM4040BIM3-2.5/V+T from Analog Devices Inc. is a high-precision shunt voltage reference that offers a fixed voltage output of 2.5 volts. This component is designed for use in a variety of applications where a stable and accurate reference voltage is crucial, such as in data converters, portable instrumentation, battery-operated equipment, and power supplies.

The device comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is characterized for operation from -40°C to +85°C, which ensures reliable performance across a wide range of environmental conditions. The LM4040BIM3-2.5/V+T is also capable of sourcing and sinking current, enhancing its versatility in different circuit configurations.

With a typical temperature coefficient of only 100 ppm/°C and an initial accuracy of ±0.1%, this voltage reference provides excellent stability over both temperature and time. It requires no external components for operation, simplifying the design and reducing the overall bill of materials.

Key Features:

  • Fixed 2.5V output voltage
  • High accuracy: ±0.1% at 25°C
  • Low temperature coefficient: 100 ppm/°C (typical)
  • Wide operating temperature range: -40°C to +85°C
  • No external components required
  • Capable of sourcing and sinking current
  • Compact SOT-23 package for space-saving applications

Applications for the LM4040BIM3-2.5/V+T include precision voltage regulation in portable devices, power management systems, and analog-to-digital or digital-to-analog conversion systems. Its high precision and stability make it an ideal choice for calibration and test equipment as well.

Analog Devices Inc. is known for their high-quality components and the LM4040BIM3-2.5/V+T is no exception. It provides engineers with a reliable voltage reference that can be easily integrated into a wide range of electronic systems, ensuring accurate performance and enhancing the overall integrity of the application it serves.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess