EN
  • EN
  • DE

RPT86FS

Part No RPT86FS
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC PCM REPEATER 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type PCM Repeater
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 298641-RPT86FS
Ultra Librarian 3D Model Ultra Librarian RPT86FS CAD Model

Description

The RPT86FS is a cutting-edge product from the renowned manufacturer Analog Devices Inc., known for their exceptional quality and innovation in the semiconductor industry. This product is designed to cater to a wide array of applications requiring precision and reliability.

Key Features

  • High Precision: The RPT86FS is built to deliver high-accuracy measurements, making it ideal for critical applications where precision is paramount.
  • Durability: With robust construction, this product ensures longevity and consistent performance even in harsh environmental conditions.
  • Energy Efficiency: Analog Devices Inc. has designed the RPT86FS to be energy-efficient, reducing power consumption and enabling it to be used in power-sensitive applications.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the RPT86FS provides superior functionality and performance.
  • Easy Integration: This product is designed for ease of integration into various systems, ensuring a seamless user experience and compatibility with a wide range of devices.

Applications

The versatility of the RPT86FS allows it to be used across numerous sectors. It is particularly well-suited for:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices
  • Aerospace and defense equipment
  • Telecommunications infrastructure

Technical Specifications

The RPT86FS boasts an impressive set of technical specifications that highlight its performance capabilities:

  • Input Voltage Range: Specified by the manufacturer
  • Output Type: Configurable based on application needs
  • Operating Temperature Range: Detailed in the product datasheet
  • Package Type: Designed for convenient mounting and soldering

For detailed technical specifications, potential buyers are advised to consult the official product datasheet provided by Analog Devices Inc.

Quality Assurance

Analog Devices Inc. ensures that each RPT86FS unit undergoes rigorous testing and quality control measures. This guarantees that customers receive only the highest quality products that adhere to industry standards and certifications.

You May Also Be Interested in

Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess