EN
  • EN
  • DE
  • IT

S9S08DV60F2CLH

Part No S9S08DV60F2CLH
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description S9S08DV60F2CLH - S908DZ60 -S08 8 / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 963784-S9S08DV60F2CLH
Ultra Librarian 3D Model Ultra Librarian S9S08DV60F2CLH CAD Model

Description

Analog Devices Inc.'s S9S08DV60F2CLH Microcontroller

The S9S08DV60F2CLH is a robust, high-performance microcontroller unit (MCU) designed by Analog Devices Inc., a leader in the semiconductor industry. This microcontroller is part of the S08 family, which is renowned for its reliability, efficiency, and versatile feature set. The S9S08DV60F2CLH is ideal for a wide range of applications, including industrial control systems, automotive electronics, consumer electronics, and medical devices.

At the heart of the S9S08DV60F2CLH lies a HCS08 central processing unit (CPU) that operates at a maximum frequency of 40 MHz, providing the computational power necessary to handle complex tasks and algorithms. It comes with a substantial 60KB of flash memory, which is perfect for storing application code, and 4KB of RAM for efficient data handling and processing.

This MCU boasts a rich set of peripherals that enhance its functionality and ease of integration into various systems. It features multiple analog-to-digital converters (ADCs) for precise measurement of analog signals, a range of communication interfaces including I2C, SPI, and SCI, and a multitude of general-purpose input/output (GPIO) pins for interfacing with other components. The S9S08DV60F2CLH also includes an onboard timer module, which is essential for time-critical tasks and PWM generation.

Designed with power efficiency in mind, the S9S08DV60F2CLH incorporates power-saving modes that significantly reduce power consumption when the MCU is idle or running at lower clock speeds. This makes it an excellent choice for battery-operated devices where power conservation is crucial.

The S9S08DV60F2CLH is packaged in a 64-LQFP (Low-Profile Quad Flat Package), which allows for a compact footprint while providing enough pins for all its functionalities. Its robust design ensures reliable operation even under harsh conditions, making it suitable for demanding environments.

For developers, Analog Devices Inc. provides comprehensive support for the S9S08DV60F2CLH, including development tools, software libraries, and documentation. This ensures a smooth development process, from prototyping to production. Whether you're designing an advanced control system or a simple sensor interface, the S9S08DV60F2CLH offers the performance, features, and reliability needed to bring your project to life.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess