The SCY99187AMX280TCG is a cutting-edge electronic component manufactured by Analog Devices Inc., a leader in the design and production of high-performance integrated circuits. This product is designed to cater to a wide range of applications, including industrial, communication, healthcare, and automotive systems, where precision and reliability are paramount.
Key Features
- High Precision: Ensures accurate signal processing for critical applications.
- Low Power Consumption: Ideal for battery-powered devices and energy-efficient systems.
- Robust Design: Engineered to withstand harsh industrial environments and provide long-term reliability.
- Advanced Technology: Utilizes state-of-the-art semiconductor processes for optimal performance.
- Compact Size: Small form factor enables integration into space-constrained designs.
Technical Specifications
Parameter
Value
Operating Temperature Range
-40°C to +85°C
Supply Voltage
Specified by the manufacturer
Package Type
Surface Mount
Lead Count
Specified by the manufacturer
Data Interface
Digital, specified protocols
Applications
The SCY99187AMX280TCG is versatile and can be used in various applications that require high precision and durability. Its robust design makes it suitable for challenging industrial environments, while its low power consumption is ideal for portable devices in the healthcare sector. Additionally, its advanced technology supports complex communication systems and automotive electronics that demand consistent performance and reliability.
Ordering Information
For purchasing the SCY99187AMX280TCG, customers can visit Analog Devices Inc.'s official website or contact authorized distributors. Detailed product specifications, pricing, and availability can be obtained from the manufacturer or the distributor's sales representatives.