EN
  • EN
  • DE

SDC1700

Part No SDC1700
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1030106-SDC1700
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDC1700 CAD Model

Description

The SDC1700 from Analog Devices Inc. is a state-of-the-art precision data conversion system designed to meet the rigorous demands of high-speed data acquisition and signal processing applications. This product is an epitome of innovation, combining speed, accuracy, and flexibility in a compact, integrated package.

Key Features

  • High-Speed Performance: The SDC1700 offers lightning-fast data conversion, enabling real-time processing and analysis of complex signals.
  • Exceptional Accuracy: With its high-resolution ADCs (Analog-to-Digital Converters), this product ensures precise and reliable measurements, making it ideal for critical applications where accuracy is paramount.
  • Flexible Integration: Designed for ease of integration, the SDC1700 can be seamlessly incorporated into a variety of systems, including industrial instrumentation, medical equipment, and communication infrastructure.
  • Robust Design: Built to withstand the challenges of harsh industrial environments, the SDC1700 maintains its performance over a wide range of temperatures and conditions.

Applications

The versatility of the SDC1700 makes it suitable for a diverse array of applications. It is commonly used in:

  • High-speed data acquisition systems
  • Digital oscilloscopes
  • Medical imaging devices
  • Telecommunications equipment
  • Aerospace and defense electronics

Technical Specifications

The SDC1700 boasts an impressive set of technical specifications that include:

  • High-resolution analog-to-digital conversion
  • Wide input bandwidth to capture a range of signals
  • Low power consumption for energy-efficient operation
  • Durable construction for long-term reliability

Conclusion

In summary, the SDC1700 from Analog Devices Inc. is an exceptional choice for professionals seeking a high-performance data conversion solution. Its combination of speed, precision, and durability makes it a valuable asset in any high-tech application. For more information, visit the Analog Devices Inc. website or contact their support team for detailed product specifications and purchasing options.

You May Also Be Interested in

Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
2A, 20V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess