EN
  • EN
  • DE

SN54HC08J

Part No SN54HC08J
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters
Description AND Gate, HC/UH Series, 4-Func, / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 669709-SN54HC08J
Ultra Librarian 3D Model Ultra Librarian SN54HC08J CAD Model

Description

The SN54HC08J is a high-quality integrated circuit produced by Analog Devices Inc., a company renowned for its innovative and reliable semiconductor products. This particular IC belongs to the 54HC series, which is well-known for its high-speed CMOS logic family. The SN54HC08J is a quadruple 2-input positive AND gate, designed to operate with a wide range of supply voltages and with a low power consumption that makes it suitable for a multitude of electronic applications.

Key Features

  • Logic Type: Quadruple 2-Input Positive AND Gate
  • Operating Voltage: Ranges from 2V to 6V, providing flexibility in various circuit designs.
  • High-Speed Performance: Offers a typical propagation delay time as low as 8ns at 5V, ensuring rapid response in critical applications.
  • Low Power Consumption: Features a low power consumption, making it ideal for battery-operated devices.
  • Wide Operating Temperature Range: Can operate between -55°C to 125°C, suitable for industrial and military-grade applications.
  • Package Type: Available in a standard J-lead ceramic package, ensuring robustness and reliability.

Applications

The SN54HC08J is versatile and can be used in a variety of electronic systems. Its primary function as an AND gate makes it a fundamental component in digital circuits where logical operations are required. Some common applications include:

  • Logic gate functions in computational circuits
  • Signal gating, data transmission, and processing
  • Function generators and arithmetic logic units (ALUs)
  • Control systems and automation technology
  • Embedded systems and microcontroller interfaces

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The SN54HC08J is manufactured with stringent quality control processes, ensuring its performance and durability in even the most demanding conditions. It is a reliable choice for designers and engineers looking for a dependable logic gate solution.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7691 $71.5382
4+ $29.3490 $117.3960
6+ $28.4319 $170.5914
8+ $27.5147 $220.1176
10+ $26.5976 $265.9760
13+ $23.8461 $309.9993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess