EN
  • EN
  • DE

SN54LS40J

Part No SN54LS40J
Manufacturer Analog Devices Inc.
Catalog Logic - Gates and Inverters
Description SN54LS40J - Dual 4-Input Positi / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1223269-SN54LS40J
Ultra Librarian 3D Model Ultra Librarian SN54LS40J CAD Model

Description

Product Overview: SN54LS40J from Analog Devices Inc.

The SN54LS40J is a versatile integrated circuit manufactured by Analog Devices Inc., a leader in the semiconductor industry. This high-quality component is part of the extensive LS (Low-Power Schottky) family, known for combining the low power consumption of CMOS with the speed and functionality of bipolar transistors. The SN54LS40J is designed to meet the rigorous demands of complex digital systems, providing reliable performance across a range of applications.

Key Features

  • Dual 4-Input NAND Gates: The SN54LS40J contains two independent 4-input NAND gates in a single package, offering compact and efficient logic gate implementation.
  • Low Power Consumption: True to the LS series, this IC maintains low power dissipation, making it suitable for power-sensitive designs.
  • High Speed: It provides high-speed performance, which is essential for applications requiring fast signal processing and quick response times.
  • Durable Construction: The SN54LS40J is housed in a robust ceramic package, ensuring long-term reliability and stability under various environmental conditions.
  • Military Specifications: This product is built to meet or exceed military specifications, offering enhanced performance for defense and aerospace applications.

Applications

The SN54LS40J is a versatile component that can be used in a wide array of electronic systems. Its primary applications include, but are not limited to, digital computers, control systems, and complex logic circuits. Its robust design also makes it an excellent choice for harsh environments where reliability is paramount.

Technical Specifications

This device operates over a broad temperature range and is compatible with standard TTL logic levels. It is characterized for operation from -55°C to 125°C, accommodating the extremes of industrial and military temperature ranges. The SN54LS40J is offered in a reliable J package, ensuring compatibility with various types of printed circuit boards and easy integration into existing designs.

Whether you're designing for industrial automation, military hardware, or sophisticated computing devices, the SN54LS40J from Analog Devices Inc. is a solid choice for your digital logic needs.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to €0.2626
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to €0.0670
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to €1.6664
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to €38.4772

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €0.8773
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to €11.7950
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.7269
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €5.7082
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €2.1541
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €11.8472
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess