EN
  • EN
  • DE

SSM2126A

Part No SSM2126A
Manufacturer Analog Devices Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1016537-SSM2126A
Categories OEM Parts( S )
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2126A CAD Model

Description

The SSM2126A from Analog Devices Inc. is a sophisticated audio volume control integrated circuit designed to deliver high-quality sound management for a range of audio applications. This IC is specifically engineered to provide smooth, clickless volume adjustment, which is essential for professional audio equipment, high-fidelity systems, and any audio application where the quality of sound is paramount.

Key Features:

  • Precision Volume Control: The SSM2126A offers precise control over audio levels, allowing for accurate adjustments to the sound output.
  • Low Distortion: With its low distortion characteristics, the SSM2126A ensures that the audio signal integrity is maintained throughout the volume range, providing a clear and clean sound.
  • Wide Supply Voltage Range: This IC operates over a wide supply voltage range, making it versatile for use in various electronic devices.
  • Flexible Interface Options: It features multiple interface options, including serial and parallel control inputs, which makes it easy to integrate into different system designs.

Applications:

  • High-Fidelity Audio Systems
  • Professional Mixing Consoles
  • Automotive Audio Systems
  • Home Theater Systems
  • Studio Equipment

The SSM2126A is designed to meet the demands of audio enthusiasts and professionals who require the highest level of audio performance. Its robust design ensures reliable operation in a variety of environments and applications. Whether you're designing a state-of-the-art home theater system or a professional audio mixing console, the SSM2126A provides the functionality and performance needed to achieve the best possible audio experience.

By choosing the SSM2126A from Analog Devices Inc., you are selecting a product from a company renowned for its innovation and excellence in the field of audio processing technology. This integrated circuit is a testament to their commitment to providing high-quality solutions for the audio industry.

You May Also Be Interested in

Vishay
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Shikues
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess