EN
  • EN
  • DE

SSM2142P

Part No SSM2142P
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP AUDIO 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Audio
Number of Circuits 1
Output Type Differential
Slew Rate 15 V/μs
Operating Supply Current 5.5mA
Channel Output Current 70mA
Supply Voltage - Operating ±13 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 042871-SSM2142P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2142P CAD Model

Description

SSM2142P Balanced Line Driver by Analog Devices Inc.

The SSM2142P from Analog Devices Inc. is a high-performance, monolithic balanced line driver designed to deliver superior audio performance in professional and industrial applications. This integrated circuit is engineered to convert an unbalanced audio signal into a balanced output, providing enhanced noise immunity and the ability to drive long cable runs without signal degradation.

Featuring a precision voltage gain set internally at 6 dB, the SSM2142P ensures consistent performance and simplifies the design process by eliminating the need for external gain-setting resistors. The device operates over a wide supply voltage range from ±4.5V to ±18V, allowing for flexible usage in various system configurations.

Key Features:

  • High-Quality Audio Performance: The SSM2142P delivers low distortion and low noise output, ensuring a clean and transparent audio signal for professional audio applications.
  • Integrated Output Amplifiers: The device includes two precision-matched output amplifiers that provide a balanced output, effectively reducing electromagnetic interference (EMI) and crosstalk.
  • Simple Implementation: With its internal fixed gain and minimal external component requirements, the SSM2142P simplifies circuit design and reduces time to market.
  • Robust Output Drive Capability: Capable of driving long cable runs, the SSM2142P is ideal for studio, stage, and broadcast environments where signal integrity over distance is crucial.
  • Wide Supply Voltage Range: The flexible power supply requirements accommodate a variety of audio equipment configurations.
  • Compact Packaging: Available in an 8-pin PDIP package, the SSM2142P is suitable for space-constrained applications without compromising performance.

The SSM2142P is a trusted solution for audio engineers and designers looking to maintain signal integrity in challenging environments. Whether it's for live sound reinforcement, studio recording, or broadcast systems, this balanced line driver offers a reliable and high-quality solution that stands up to the rigorous demands of professional audio applications.

With its combination of performance, simplicity, and versatility, the Analog Devices Inc. SSM2142P is an essential component for anyone looking to enhance their audio signal chain with a balanced line driver of exceptional quality.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess