EN
  • EN
  • DE

SSM2166SZ

Part No SSM2166SZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC PREAMP AUDIO MONO MIC 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Supply Voltage - Operating 4.5 V to 5.5 V
Features Microphone
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 14-SOIC
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 066075-SSM2166SZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2166SZ CAD Model

Description

SSM2166SZ Microphone Preamplifier with Variable Compression and Noise Gating

The SSM2166SZ from Analog Devices Inc. is a versatile and high-performance microphone preamplifier integrated circuit designed to enhance the audio quality and dynamics of your recording and audio processing systems. This compact, surface-mount device is an ideal solution for a broad range of applications such as professional audio mixing consoles, broadcast studio equipment, karaoke systems, and other audio processing applications where clear sound and dynamic control are essential.

Key Features:

  • Variable Compression: The SSM2166SZ provides adjustable compression ratio, allowing users to maintain consistent audio levels and control the dynamic range of the input signal. This feature is particularly useful in preventing audio distortion caused by signal peaks and ensuring a clear and balanced output.
  • Noise Gating: With its built-in noise gate function, the device effectively minimizes background noise when the input signal falls below a certain threshold. This results in a cleaner audio signal and reduces unwanted sounds in quiet passages.
  • Low Distortion: The device offers low distortion and low noise performance, ensuring high-fidelity audio reproduction that is true to the original source.
  • Wide Supply Voltage Range: The SSM2166SZ operates over a supply voltage range of 4.5V to 9V, providing flexibility in various system designs and ensuring compatibility with a range of other audio components.
  • Integrated Functions: It integrates several functions, including a microphone preamplifier, variable compressor, and noise gate, into one compact package, simplifying circuit design and saving board space.

Product Specifications:

The SSM2166SZ comes in a small 14-lead SOIC package, making it suitable for space-constrained applications. Its design is optimized for low power consumption while maintaining high audio quality, which makes it an excellent choice for both portable and stationary audio systems.

Applications:

With its advanced features, the SSM2166SZ is well-suited for a wide array of applications that require precise audio signal processing. Its high level of integration and performance characteristics make it a go-to choice for engineers and designers looking to create professional-grade audio equipment.

Whether you are designing a studio-grade microphone preamplifier or integrating audio processing capabilities into consumer electronics, the SSM2166SZ from Analog Devices Inc. offers the functionality and reliability needed to produce superior audio experiences.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess