EN
  • EN
  • DE

SSM2210SZ-REEL

Part No SSM2210SZ-REEL
Manufacturer Analog Devices Inc.
Catalog RF Transistors (BJT)
Description Trans Gp Bjt NPN 40V 0.02A 8-PIN SOIC N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC N
Collector Base Voltage (VCBO) 40 V
Collector Emitter Voltage (VCEO) 40 V
Current Rating 20 mA
Frequency 200 MHz
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Elements 2
Number of Pins 8
Packaging Tape and Reel
Polarity NPN
RoHS Compliant
Voltage Rating (DC) 40 V
Win Source Part Number 1020971-SSM2210SZ-REEL
Categories RF Transistors(BJT)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM2210SZ-REEL CAD Model

Description

Product Overview: SSM2210SZ-REEL from Analog Devices Inc.

The SSM2210SZ-REEL is a high-performance audio dual matched NPN transistor from Analog Devices Inc., renowned for its precision and quality in the semiconductor industry. This product is designed specifically for low-noise, high-speed applications, making it an ideal choice for professional audio equipment, studio electronics, and other applications where sound quality is paramount.

Key Features

  • Low Noise Performance: The SSM2210SZ-REEL provides exceptional low noise figures, which is critical for audio applications where clarity and sound fidelity are essential.
  • Matched Transistor Pairs: This product comes with closely matched pairs of transistors, ensuring consistent performance and simplifying the design process for differential amplifier stages.
  • High Gain Bandwidth: With a high transition frequency, the SSM2210SZ-REEL is capable of operating at high speeds, which is beneficial for fast signal processing in audio applications.
  • Excellent Thermal Tracking: The thermal response of the matched transistors is designed to track closely, which helps in maintaining performance stability across a range of temperatures.
  • Surface-Mount Package: The device is offered in a surface-mount package, making it suitable for modern, compact PCB designs and automated assembly processes.

Applications

  • Professional Audio Equipment
  • Microphone Preamplifiers
  • Phono Preamplifiers
  • Audio Mixing Consoles
  • Studio Electronics
  • Analog Signal Processing

The SSM2210SZ-REEL is supplied in a reel format, facilitating efficient handling and placement during the manufacturing process. Analog Devices Inc. ensures that each reel contains high-quality transistors that meet the rigorous standards expected by audio professionals and electronics designers alike.

With its precision performance and reliability, the SSM2210SZ-REEL stands out as a superior choice for any application requiring the utmost in audio signal integrity. Whether you are designing a state-of-the-art recording studio setup or high-fidelity home audio systems, the SSM2210SZ-REEL from Analog Devices Inc. offers the performance and quality assurance to elevate your audio experience.

You May Also Be Interested in

NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess