EN
  • EN
  • DE

SSM2211CPZ-R2

Part No SSM2211CPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-WD (3x3)
Dimension 8-WFDFN Exposed Pad, CSP
Win Source Part Number 066076-SSM2211CPZ-R2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2211CPZ-R2 CAD Model

Description

Product Overview: SSM2211CPZ-R2 from Analog Devices Inc.

The SSM2211CPZ-R2 is a high-quality audio amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is a testament to Analog Devices' commitment to providing superior sound quality and reliability in audio applications.

Key Features

  • Output Power: The SSM2211CPZ-R2 delivers 1.5W into 8Ω loads, ensuring robust audio performance suitable for a range of applications.
  • Low Distortion: It boasts very low total harmonic distortion plus noise (THD+N), making it an ideal choice for high-fidelity audio systems.
  • High Efficiency: With a high efficiency of typically 90%, this audio amplifier is optimized for low power consumption, making it suitable for battery-powered devices.
  • Wide Supply Range: The device operates over a wide supply range of 2.7V to 5.5V, providing design flexibility for various power sources.
  • Depop Circuitry: Integrated depopulation circuitry minimizes pops and clicks during power-up and shutdown, preserving the integrity of the audio signal and enhancing listener experience.

Applications

The SSM2211CPZ-R2 is versatile and can be used in multiple audio applications, including but not limited to:

  • Portable and compact audio devices
  • Mobile phones and PDAs
  • Computer and multimedia speakers
  • Home theaters and stereo systems

Package and Quality

This audio amplifier is available in a compact 8-lead CP-8 package, which is designed to occupy minimal space on a printed circuit board. The SSM2211CPZ-R2 is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

With its exceptional audio performance, high efficiency, and compact design, the SSM2211CPZ-R2 from Analog Devices Inc. is an excellent choice for any audio amplification need, delivering unparalleled sound quality and reliability.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess