EN
  • EN
  • DE

SSM2211SZ

Part No SSM2211SZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4 Ohm
Supply Voltage - Operating 2.7 V to 5.5 V
Features Differential Inputs, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 066077-SSM2211SZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2211SZ CAD Model

Description

Product Overview: SSM2211SZ by Analog Devices Inc.

The SSM2211SZ is a high-performance audio amplifier from Analog Devices Inc., designed to deliver superior sound quality with minimal power consumption. This product is a testament to Analog Devices' commitment to providing cutting-edge audio solutions for a wide range of applications, including professional audio equipment, consumer electronics, and automotive audio systems.

Key Features

  • High-Quality Audio Amplification: The SSM2211SZ is built to produce a crystal-clear audio output, ensuring that the sound is delivered with high fidelity and minimal distortion.
  • Efficiency: Despite its impressive audio performance, the SSM2211SZ is designed for efficiency, with a low-voltage power supply that helps to minimize power consumption and extend battery life in portable devices.
  • Compact Design: The small footprint of the SSM2211SZ makes it an ideal choice for space-constrained applications, allowing designers to incorporate high-quality audio into compact devices without compromising on performance.
  • Thermal Protection: The device includes thermal protection circuitry, which prevents damage from overheating, ensuring reliability and longevity of the product.
  • Pop-and-Click Suppression: The SSM2211SZ features pop-and-click suppression circuitry, which reduces noise that can occur during power cycling, providing a smoother listening experience.

Applications

The versatility of the SSM2211SZ makes it suitable for a variety of applications. It is particularly well-suited for:

  • Portable and compact audio devices
  • Professional audio mixing and recording equipment
  • Automotive audio systems
  • Home theater systems
  • Active speakers and studio monitors

Specifications

The SSM2211SZ operates on a supply voltage range from 4.5 V to 15 V, delivering an output power of up to 1.5 W into an 8-ohm load. The total harmonic distortion plus noise (THD+N) is remarkably low, which is a testament to the quality of the amplifier's design.

Conclusion

Analog Devices Inc.'s SSM2211SZ stands out as a superior audio amplifier solution that balances performance with practicality. Its combination of high-quality sound, efficiency, and compact design makes it an excellent choice for anyone looking to enhance their audio system without compromising on space or power consumption.

You May Also Be Interested in

STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2770 $50.0940
47+ $2.1329 $100.2463
73+ $2.0609 $150.4457
105+ $1.9168 $201.2640
136+ $1.8447 $250.8792
170+ $1.7727 $301.3590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 368 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess