The SSM2212 from Analog Devices Inc. represents a pinnacle of innovation in audio technology. This precision-matched dual NPN transistor offers a seamless solution for applications demanding high-quality audio performance and low noise. As a product designed with the audiophile in mind, the SSM2212 delivers unmatched clarity and fidelity for a superior listening experience.
Key Features
- Excellent Matching Characteristics: The SSM2212 boasts outstanding matching characteristics, which include a collector-to-collector offset voltage and current gain (hFE) matching. This ensures minimal signal distortion and a more accurate audio reproduction.
- Low Noise: With a low noise figure, the SSM2212 is ideal for audio amplification, where maintaining the integrity of the signal is paramount.
- High Gain Bandwidth Product: The device features a high gain bandwidth product, which enables it to handle a wide range of frequencies without compromising the quality of the sound.
- Compact Design: The SSM2212 comes in a small 8-lead SOIC package, making it suitable for space-constrained applications without sacrificing performance.
Applications
The SSM2212 is versatile and can be used in a variety of applications, including:
- Professional Audio Equipment
- Studio Microphones
- Audio Mixing Consoles
- Instrumentation Amplifiers
- Precision Current Sources
Technical Specifications
| Parameter |
Specification |
| Transistor Type |
Dual NPN |
| Package |
8-lead SOIC |
| Voltage - Collector Emitter Breakdown (Max) |
40V |
| Current - Collector (Ic) (Max) |
20mA |
| DC Current Gain (hFE) (Min) @ Ic, Vce |
300 @ 1mA, 10V |
| Power - Max |
300mW |
| Frequency - Transition |
200MHz |
With its precision engineering and commitment to quality, the SSM2212 from Analog Devices Inc. is a top choice for professionals and enthusiasts alike who demand the best in audio performance.