EN
  • EN
  • DE

SSM2220SZ-REEL

Part No SSM2220SZ-REEL
Manufacturer Analog Devices Inc.
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 36V 0.02A 8SOIC / Audio Dual Matched PNP Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type 2 PNP (Dual) Matched Pair
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 36V
Vce Saturation (Maximum) at Ib, Ic 100mV at 100μA, 1mA
DC Current Gain (hFE) (Min) at Ic, Vce 80 at 1mA, 36V
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series SSM2220
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807041-SSM2220SZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2220SZ-REEL CAD Model

Description

Product Overview: SSM2220SZ-REEL from Analog Devices Inc.

The SSM2220SZ-REEL is a premium audio dual matched NPN transistor from Analog Devices Inc., designed specifically for high-performance audio applications. This precision device is provided in a convenient reel packaging, making it suitable for automated assembly processes, and is an ideal choice for professional audio equipment manufacturers.

Key Features

  • Matched Transistor Pair: The SSM2220SZ-REEL offers a closely matched pair of transistors, ensuring excellent channel-to-channel matching characteristics. This feature is critical for maintaining stereo integrity and balance.
  • Low Noise: With its low noise specification, the SSM2220SZ-REEL is perfect for audio amplification, providing a clear and undistorted signal.
  • High Gain Bandwidth: The device boasts a high gain bandwidth product, which enables it to handle a wide range of frequencies without compromising the sound quality.
  • Low Distortion: The low distortion levels of the SSM2220SZ-REEL make it a preferred choice for high-fidelity audio systems where preserving the original sound is paramount.
  • Surface-Mount Package: The transistor pair comes in a small, surface-mount package, allowing for a compact design footprint in the final product.

Applications

The SSM2220SZ-REEL is well-suited for a variety of audio applications, including:

  • Professional Audio Mixing Consoles
  • Studio Microphones
  • High-Quality Audio Pre-Amplifiers
  • Audio Interface Equipment
  • Acoustic Instrument Amplifiers

Quality and Reliability

Analog Devices Inc. is well-known for its commitment to quality and reliability, and the SSM2220SZ-REEL is no exception. Each transistor is meticulously tested and guaranteed to meet the stringent specifications required for professional audio equipment. The reel packaging not only facilitates efficient manufacturing but also helps in maintaining the integrity of each transistor until they are ready to be used.

With the SSM2220SZ-REEL, audio equipment manufacturers can expect consistent performance, superior audio quality, and reliable operation, making it a top choice for those who demand the best in their audio components.

You May Also Be Interested in

Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445
Diodes Incorporated
TRANS 2PNP DARL 120V 1A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 20V/50V MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess