EN
  • EN
  • DE

SSM2301CPZ-REEL

Part No SSM2301CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.52W MONO D 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.52W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-LFCSP-VD (3x3)
Dimension 8-VFDFN Exposed Pad, CSP
Win Source Part Number 103398-SSM2301CPZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2301CPZ-REEL CAD Model

Description

SSM2301CPZ-REEL by Analog Devices Inc.

The SSM2301CPZ-REEL is a high-quality, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. It is a remarkable solution for a wide range of audio applications including portable devices, televisions, and other consumer electronics where space and power efficiency are highly valued. This product is part of a reel, indicating it is typically used in manufacturing environments for high-volume production.

With its filterless design, the SSM2301CPZ-REEL simplifies circuitry while providing high-quality sound. The amplifier is capable of delivering 2.8W into a 4Ω load with less than 1% distortion (THD+N), ensuring clear and powerful audio performance. Additionally, it features a wide supply voltage range from 2.5V to 5.5V, making it versatile for use in various power environments.

Efficiency is a key attribute of the SSM2301CPZ-REEL, with a typical efficiency rating of 90%, which minimizes power loss as heat and extends battery life in portable applications. This makes it an excellent choice for energy-sensitive designs. Moreover, its superior EMI performance reduces the risk of interference with wireless services such as GPS, Bluetooth, or Wi-Fi, which is critical in today's interconnected world.

The device is packed with protective features, including over-temperature protection, output short-circuit protection, and under-voltage lockout. These features ensure the reliability and longevity of both the amplifier and the overall product it is used within. Furthermore, the SSM2301CPZ-REEL comes in a compact 8-lead CSPBGA package, which allows for a minimal footprint on the PCB and is ideal for space-constrained applications.

For designers and engineers looking for a robust audio amplification solution, the SSM2301CPZ-REEL from Analog Devices Inc. offers an excellent blend of power, efficiency, and size. It is a testament to Analog Devices' commitment to providing high-performance integrated circuits that meet the demanding requirements of modern electronic devices.

Whether you're designing portable media players, docking stations, or any other application requiring efficient and high-quality audio amplification, the SSM2301CPZ-REEL is a component that promises to deliver superior performance and reliability.

You May Also Be Interested in

UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5140 $59.1100
275+ $0.4216 $115.9400
425+ $0.4089 $173.7825
585+ $0.3962 $231.7770
760+ $0.3823 $290.5480
1,015+ $0.3430 $348.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess