EN
  • EN
  • DE

SSM2301RMZ-REEL7

Part No SSM2301RMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.52W MONO D 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.52W x 1 @ 8 Ohm
Supply Voltage - Operating 2.5 V to 5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-MSOP
Dimension 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Win Source Part Number 123823-SSM2301RMZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2301RMZ-REEL7 CAD Model

Description

Product Overview: SSM2301RMZ-REEL7

The SSM2301RMZ-REEL7 is a high-performance, fully integrated, high-efficiency, mono Class-D audio amplifier manufactured by Analog Devices Inc. It is designed to deliver premium sound quality while maintaining power efficiency, making it an ideal choice for portable and space-constrained applications requiring high-quality audio output.

Key Features

  • Output Power: Capable of delivering 2.8W into a 4Ω load and 1.7W into an 8Ω load, the SSM2301RMZ-REEL7 provides robust audio performance for its size.
  • Efficiency: Its Class-D operation offers greater than 90% efficiency, which significantly reduces power consumption and extends battery life in portable applications.
  • Supply Voltage Range: The device operates on a supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and systems.
  • Low EMI: It features a spread spectrum modulation (SSM) and a filter-less design, contributing to low electromagnetic interference (EMI), which is critical for devices that must comply with RF regulations.
  • Thermal Protection: The SSM2301RMZ-REEL7 is equipped with thermal shutdown and output short-circuit protection, ensuring reliable operation under adverse conditions.
  • Pop & Click Suppression: It includes pop and click suppression circuitry that minimizes noise artifacts during turn-on and turn-off transitions.

Applications

The SSM2301RMZ-REEL7 is versatile and can be used in a wide range of applications. Its compact size and high efficiency make it perfect for:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers and Headphones
  • GPS Units
  • Any battery-powered audio systems

Package and Quality

The amplifier comes in a compact 9-lead MSOP (Mini Small Outline Package) that is RoHS compliant and halogen-free, minimizing environmental impact. The SSM2301RMZ-REEL7 is supplied in reel packaging, which facilitates efficient and automated surface-mount manufacturing processes.

With its exceptional audio performance, power efficiency, and small footprint, the SSM2301RMZ-REEL7 from Analog Devices Inc. stands out as a top-tier solution for designers looking to enhance the audio experience in their next-generation electronic products.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP SPEAKER ANALOG 44-TSSOP
Lowest to $6.3444
Rohm Semiconductor
Lowest to $4.0541

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1905 $53.5725
105+ $0.9769 $102.5745
160+ $0.9463 $151.4080
220+ $0.9158 $201.4760
285+ $0.8853 $252.3105
380+ $0.7937 $301.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess