EN
  • EN
  • DE

SSM2306CPZ-REEL7

Part No SSM2306CPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 2.4W STER D 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.4W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-LFCSP-WQ (3x3)
Dimension 16-WFQFN Exposed Pad, CSP
Win Source Part Number 030872-SSM2306CPZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2306CPZ-REEL7 CAD Model

Description

Product Overview: SSM2306CPZ-REEL7 from Analog Devices Inc.

The SSM2306CPZ-REEL7 is a state-of-the-art audio amplifier designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product comes in a convenient reel packaging, making it ideal for automated manufacturing processes.

The SSM2306CPZ-REEL7 is a Class-D amplifier, known for its high efficiency and low heat generation, making it a perfect fit for portable and compact audio applications. It operates on a single supply voltage ranging from 2.5V to 5.5V, which allows it to be used in a variety of battery-powered devices such as smartphones, tablets, and other portable media players.

One of the key features of the SSM2306CPZ-REEL7 is its filterless design, which reduces the need for external components, thereby saving space and cost on the PCB. Despite its compact size, it delivers an impressive audio performance with a 2.8W output power into a 4Ω load and a 1.7W into an 8Ω load, providing a clear and powerful sound output.

The amplifier also incorporates a number of protective features to ensure reliability and longevity. These include thermal overload protection, output short-circuit protection, and click-and-pop suppression that minimizes noise during turn-on and turn-off transitions. The device also supports a standby mode for additional power savings, making it an energy-efficient choice for modern electronic designs.

For ease of integration, the SSM2306CPZ-REEL7 is available in a compact 8-lead CSPBGA package. Its small footprint and low external component requirement make it an excellent choice for space-constrained applications without compromising on audio quality.

In conclusion, the SSM2306CPZ-REEL7 from Analog Devices Inc. is a high-performance, efficient, and compact audio amplifier solution that is well-suited for a wide range of portable audio applications. Its integration of advanced features with a design that minimizes space and power consumption makes it a top choice for designers looking to enhance the audio experience in their products.

You May Also Be Interested in

UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess