EN
  • EN
  • DE
  • IT

SSM2317CBZ-REEL

Part No SSM2317CBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Filterless High Efficiency Mono 3 W Class-D Audio Amplifier | IC AMP AUDIO 3.89W MONO D 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 3.89W x 1 at 3Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-WLCSP (1.46x1.46)
Manufacturer Package 9-WFBGA, WLCSP
Family Part Number SSM2317
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Win Source Part Number 1259458-SSM2317CBZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2317CBZ-REEL CAD Model

Description

The SSM2317CBZ-REEL is a cutting-edge audio amplifier that embodies the innovative spirit of Analog Devices Inc., a company renowned for its high-performance semiconductor products. This particular device is designed to deliver exceptional sound quality and efficiency, making it an ideal solution for a wide range of audio applications.

Key Features:

  • Class-D Amplifier: The SSM2317CBZ-REEL operates as a Class-D amplifier, ensuring high efficiency and reduced power consumption, which is crucial for battery-powered devices.
  • Output Power: It boasts an impressive output power capability, which is suitable for driving speakers in portable audio applications.
  • Single-Supply Operation: This amplifier can operate on a single power supply, simplifying the power design of the end product and reducing the overall bill of materials.
  • Integrated Features: It comes with built-in features such as a pop-and-click suppression circuit and short-circuit protection, enhancing the reliability and user experience of the audio playback.
  • Compact Package: The device is available in a compact, surface-mount package that is ideal for space-constrained applications.

Applications:

The SSM2317CBZ-REEL is versatile and can be used in various applications where high-quality audio amplification is needed. These include:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • Notebook Computers

Quality and Reliability:

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The SSM2317CBZ-REEL is manufactured with precision and is subject to rigorous testing to ensure it meets the demanding requirements of the consumer electronics industry.

Supply Format:

The "REEL" designation indicates that this product is supplied in tape and reel packaging, which facilitates efficient mounting and handling during the manufacturing process, especially for high-volume production environments.

For detailed specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess