EN
  • EN
  • DE

SSM2380CBZ-REEL7

Part No SSM2380CBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUD 2X2W STER D 16WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 3.2W x 2 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-WLCSP
Dimension 16-UFBGA, WLCSP
Win Source Part Number 120395-SSM2380CBZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2380CBZ-REEL7 CAD Model

Description

Product Overview: SSM2380CBZ-REEL7

The SSM2380CBZ-REEL7 is a premium audio amplifier from Analog Devices Inc., designed to deliver high-quality sound with efficiency and precision. This innovative component is tailored for portable electronic devices where space is at a premium and power efficiency is crucial.

Key Features

  • High-Efficiency Class-D Operation: The SSM2380CBZ-REEL7 operates as a Class-D amplifier, ensuring minimal power loss during operation and making it ideal for battery-powered devices.
  • Filterless Design: This amplifier features a filterless architecture, which reduces the need for external components, thereby saving space and cost on the overall design.
  • Superior Audio Performance: With a THD+N (Total Harmonic Distortion + Noise) of less than 0.1% at 1W, this device delivers crystal-clear audio quality for an immersive listening experience.
  • Wide Supply Voltage Range: It operates across a broad supply voltage range from 2.5V to 5.5V, accommodating a variety of power sources and applications.
  • Integrated Click and Pop Suppression: The SSM2380CBZ-REEL7 incorporates mechanisms to minimize the click and pop noises that can occur during power cycling, ensuring smooth audio startup and shutdown.
  • Thermal Overload and Short-Circuit Protection: Built-in safety features protect the device from damage due to overheating or short-circuits, enhancing its reliability and lifespan.

Applications

The SSM2380CBZ-REEL7 is a versatile audio solution that can be used in a wide range of applications. It is particularly well-suited for:

  • Mobile Phones and Tablets
  • Portable Media Players
  • Wireless Speakers and Headphones
  • Notebook and Desktop Computers
  • Home Entertainment Systems

Product Packaging and Availability

This product comes in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), which is designed to occupy minimal board space. The SSM2380CBZ-REEL7 is provided in reel packaging, which facilitates efficient assembly for high-volume production. It reflects Analog Devices Inc.'s commitment to delivering high-performance audio solutions that meet the needs of today's compact and power-conscious electronic devices.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Texas Instruments
Stereo 11W Audio Power Amplifier | IC AMP AUDIO PWR 11W AB TO263-7
Lowest to $8.5038
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4573 $51.6033
50+ $2.0163 $100.8150
77+ $1.9533 $150.4041
106+ $1.8903 $200.3718
137+ $1.8272 $250.3264
184+ $1.6382 $301.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess