EN
  • EN
  • DE

SSM2518CPZ-RL

Part No SSM2518CPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STER 2.5W 20LFCSP / Amplifier IC 2-Channel (Stereo) Class D 20-LFCSP (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 2.5W x 2 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-LFCSP (4x4)
Package / Case 20-WFQFN Exposed Pad, CSP
Base Product Number SSM2518
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 2156-SSM2518CPZ-RL,ANAANASSM2518CPZ-RL
Standard Package 5,000
Win Source Part Number 1172882-SSM2518CPZ-RL
Ultra Librarian 3D Model Ultra Librarian SSM2518CPZ-RL CAD Model

Description

SSM2518CPZ-RL: Audio Amplifier by Analog Devices Inc.

The SSM2518CPZ-RL is a high-quality, fully integrated, high-efficiency, mono Class-D audio amplifier designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This compact and powerful component is specifically engineered to deliver exceptional audio performance for a wide range of consumer electronics, including portable devices, televisions, and other audio-equipped hardware.

Key Features

  • Output Power: The SSM2518CPZ-RL can deliver 2 W into a 4-ohm load and 1.4 W into an 8-ohm load, ensuring ample volume and clarity for most audio applications.
  • Efficiency: As a Class-D amplifier, it operates with high efficiency, reducing heat dissipation and extending battery life in portable applications.
  • Digital Audio Interface: It features a flexible digital audio interface with I²S-compatible inputs, providing easy integration with most digital audio sources.
  • Filterless Design: The innovative filterless modulation scheme allows for reduced component count and system cost while maintaining excellent audio quality.
  • Wide Supply Voltage Range: The device supports a supply voltage range of 2.5 V to 5.5 V, accommodating a variety of power sources.
  • Robust Protection: It includes pop-and-click suppression, short-circuit protection, and thermal overload protection, ensuring reliability and longevity.

Applications

  • Portable and wireless speakers
  • Smartphones and tablets
  • Televisions and soundbars
  • Docking stations
  • Other audio systems requiring high-quality sound amplification

The SSM2518CPZ-RL is packaged in a compact 20-lead LFCSP (Lead Frame Chip Scale Package), making it a space-saving solution for modern electronics where board space is at a premium. Its superior thermal performance ensures reliability even in enclosed environments. For designers and engineers looking to enhance their audio systems, the SSM2518CPZ-RL from Analog Devices Inc. offers a perfect blend of performance, efficiency, and integration, making it an ideal choice for next-generation audio solutions.

Note: For detailed technical specifications, application circuits, and installation guidelines, please refer to the SSM2518CPZ-RL datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess