EN
  • EN
  • DE

SSM2603CPZ-REEL

Part No SSM2603CPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description Low Power Audio Codec | IC CODEC AUDIO LOW POWER 28LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Stereo Audio
Resolution (Bits) 24 b
Number of ADCs / DACs 2 / 2
Sigma Delta No
S/N Ratio, ADCs / DACs (db) Typ 90 / 100
Supply Voltage , Analog 1.8V ~ 3.6V
Supply Voltage , Digital 1.5V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad, CSP
Supplier Device Package 28-LFCSP-WQ (5x5)
Family Part Number SSM2603
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 1259467-SSM2603CPZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2603CPZ-REEL CAD Model

Description

SSM2603CPZ-REEL Audio Codec from Analog Devices Inc.

The SSM2603CPZ-REEL is a high-quality, low-power audio codec from Analog Devices Inc., designed to deliver exceptional sound quality and performance for a wide range of audio applications. This integrated circuit is part of the REEL packaging series, which ensures efficient handling and manufacturing processes, making it an ideal choice for mass production needs.

Key Features:

  • High-Performance Audio: The SSM2603CPZ-REEL features a 24-bit, high signal-to-noise ratio (SNR) that ensures crystal-clear audio playback and recording, making it perfect for professional audio equipment, portable media players, and other high-fidelity audio systems.
  • Low Power Consumption: Engineered with power efficiency in mind, this audio codec operates on a low voltage supply, which helps to extend battery life in portable devices without sacrificing audio quality.
  • Flexible Sampling Rates: It supports a wide range of audio sampling rates from 8 kHz to 96 kHz, allowing for versatile use in different audio processing scenarios, from telephony to high-definition audio streaming.
  • Integrated Digital Filters: The device includes on-chip digital de-emphasis filters that significantly improve sound quality and reduce system complexity by eliminating the need for external processing.
  • Easy Interface: The SSM2603CPZ-REEL offers an I²C (Inter-Integrated Circuit) bus interface for easy communication with microcontrollers and processors, simplifying system design and integration.

Applications:

The versatility of the SSM2603CPZ-REEL makes it suitable for a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Portable and Home Audio Systems
  • Automotive Audio Systems
  • Digital Audio Effects Processors
  • Musical Instruments
  • Sound Cards and Audio Interfaces

With its superior audio performance, low power requirements, and ease of use, the SSM2603CPZ-REEL from Analog Devices Inc. represents a top-tier solution for designers looking to incorporate high-quality audio into their products. Its compact size and REEL packaging also make it a practical choice for streamlined manufacturing and assembly processes.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC 108DB 192KHZ 52-MQFP
Need more? Email Us
Texas Instruments
TWL6040 8-Channel Low-Power Audio Codec for Portable Applications | IC AUDIO CODEC 8CH LP 120BGA
Lowest to $5.0447
Texas Instruments
Low-Power Stereo Audio CODEC
Lowest to $12.3011
Asahi Kasei Microsystems
IC AUDIO CODEC 24 BIT 20QFN
Lowest to $0.9750
AKM Semiconductor Inc.
Dual PCM CODEC for ISDN/VoIP TERMINAL ADAPTER | IC PCM CODEC 2CH 3.3V 24SSOP
Lowest to $4.8972
Texas Instruments
IC AUDIO CODEC 8CH LP 120BGA
Lowest to $76.1279
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.5852
Texas Instruments
LOW-POWER, HIGHLY-INTEGRATED, PROGRAMMABLE 16-Bit, 26-KSPS MONO CODEC
Lowest to $50.4322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess